RAB Lighting Pendant Light Fixture PLED78NW

Description
DIE-CAST ALUMINUM MATERIAL WHITE POLYESTER POWDER COATED FINISH 16 INCH 4.7 INCH UL APPROVAL 1 LAMP(S) 78 W WATTAGE LED LAMP TYPE APPLICATION WET LOCATION COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) COLOR RENDERING INDEX 82 INITIAL INTENSITY 6871 LUMEN PLED MODEL
Description
DIE-CAST ALUMINUM MATERIAL WHITE POLYESTER POWDER COATED FINISH 16 INCH 4.7 INCH UL APPROVAL 1 LAMP(S) 78 W WATTAGE LED LAMP TYPE APPLICATION WET LOCATION COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) COLOR RENDERING INDEX 82 INITIAL INTENSITY 6871 LUMEN PLED MODEL

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - PLED78NW - RAB Lighting
Northvale, NJ, USA
Pendant Light Fixture
PLED78NW
Pendant Light Fixture PLED78NW
DIE-CAST ALUMINUM MATERIAL WHITE POLYESTER POWDER COATED FINISH 16 INCH 4.7 INCH UL APPROVAL 1 LAMP(S) 78 W WATTAGE LED LAMP TYPE APPLICATION WET LOCATION COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) COLOR RENDERING INDEX 82 INITIAL INTENSITY 6871 LUMEN PLED MODEL
  • DIE-CAST ALUMINUM MATERIAL
  • WHITE POLYESTER POWDER COATED FINISH
  • 16 INCH
  • 4.7 INCH
  • UL APPROVAL
  • 1 LAMP(S)
  • 78 W WATTAGE
  • LED LAMP TYPE
  • APPLICATION WET LOCATION
  • COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
  • COLOR RENDERING INDEX 82
  • INITIAL INTENSITY 6871 LUMEN
  • PLED MODEL
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number PLED78NW
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details