RAB Lighting Pendant Light Fixture PLED52W

Description
DIE-CAST ALUMINUM MATERIAL WHITE POLYESTER POWDER COATED FINISH 16 INCH 4.7 INCH UL APPROVAL 1 LAMP(S) 52 W WATTAGE LED LAMP TYPE APPLICATION WET LOCATION COLOR TEMPERATURE IN KELVIN 5000 (COOL) COLOR RENDERING INDEX 63 INITIAL INTENSITY 4633 LUMEN PLED MODEL
Description
DIE-CAST ALUMINUM MATERIAL WHITE POLYESTER POWDER COATED FINISH 16 INCH 4.7 INCH UL APPROVAL 1 LAMP(S) 52 W WATTAGE LED LAMP TYPE APPLICATION WET LOCATION COLOR TEMPERATURE IN KELVIN 5000 (COOL) COLOR RENDERING INDEX 63 INITIAL INTENSITY 4633 LUMEN PLED MODEL

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - PLED52W - RAB Lighting
Northvale, NJ, USA
Pendant Light Fixture
PLED52W
Pendant Light Fixture PLED52W
DIE-CAST ALUMINUM MATERIAL WHITE POLYESTER POWDER COATED FINISH 16 INCH 4.7 INCH UL APPROVAL 1 LAMP(S) 52 W WATTAGE LED LAMP TYPE APPLICATION WET LOCATION COLOR TEMPERATURE IN KELVIN 5000 (COOL) COLOR RENDERING INDEX 63 INITIAL INTENSITY 4633 LUMEN PLED MODEL
  • DIE-CAST ALUMINUM MATERIAL
  • WHITE POLYESTER POWDER COATED FINISH
  • 16 INCH
  • 4.7 INCH
  • UL APPROVAL
  • 1 LAMP(S)
  • 52 W WATTAGE
  • LED LAMP TYPE
  • APPLICATION WET LOCATION
  • COLOR TEMPERATURE IN KELVIN 5000 (COOL)
  • COLOR RENDERING INDEX 63
  • INITIAL INTENSITY 4633 LUMEN
  • PLED MODEL
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number PLED52W
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details