RAB Lighting Floodlight Fixture PIP15YW/D10/PCU

Description
6.5 INCH W X 3-1/4 INCH D X 7-5/16 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL, DLC APPROVAL ARM WITH O-RING SEAL/WIRE SEAL PLUG/SCREW MOUNTING IP66 ENCLOSURE LED LAMP TYPE 15 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE 7H X 6V DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT DRIVER TYPE 0 TO 10 V DIMMER INTENSITY 2063 LUMEN INPUT CURRENT RATING 0.06 AMPERE COLOR RENDERING INDEX 73 COLOR TEMPERATURE 3000 K RATED LIFE IN HOUR 60000 MATERIAL SILICONE (GASKET), FROSTED ACRYLIC (LENS) MAXIMUM AMBIENT TEMPERA
Description
6.5 INCH W X 3-1/4 INCH D X 7-5/16 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL, DLC APPROVAL ARM WITH O-RING SEAL/WIRE SEAL PLUG/SCREW MOUNTING IP66 ENCLOSURE LED LAMP TYPE 15 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE 7H X 6V DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT DRIVER TYPE 0 TO 10 V DIMMER INTENSITY 2063 LUMEN INPUT CURRENT RATING 0.06 AMPERE COLOR RENDERING INDEX 73 COLOR TEMPERATURE 3000 K RATED LIFE IN HOUR 60000 MATERIAL SILICONE (GASKET), FROSTED ACRYLIC (LENS) MAXIMUM AMBIENT TEMPERA

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - PIP15YW/D10/PCU - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
PIP15YW/D10/PCU
Floodlight Fixture PIP15YW/D10/PCU
6.5 INCH W X 3-1/4 INCH D X 7-5/16 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL, DLC APPROVAL ARM WITH O-RING SEAL/WIRE SEAL PLUG/SCREW MOUNTING IP66 ENCLOSURE LED LAMP TYPE 15 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE 7H X 6V DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT DRIVER TYPE 0 TO 10 V DIMMER INTENSITY 2063 LUMEN INPUT CURRENT RATING 0.06 AMPERE COLOR RENDERING INDEX 73 COLOR TEMPERATURE 3000 K RATED LIFE IN HOUR 60000 MATERIAL SILICONE (GASKET), FROSTED ACRYLIC (LENS) MAXIMUM AMBIENT TEMPERA
  • 6.5 INCH W X 3-1/4 INCH D X 7-5/16 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL, DLC APPROVAL
  • ARM WITH O-RING SEAL/WIRE SEAL PLUG/SCREW MOUNTING
  • IP66 ENCLOSURE
  • LED LAMP TYPE
  • 15 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • 7H X 6V DISTRIBUTION/BEAM SPREAD
  • ROHS COMPLIANT
  • DRIVER TYPE 0 TO 10 V DIMMER
  • INTENSITY 2063 LUMEN
  • INPUT CURRENT RATING 0.06 AMPERE
  • COLOR RENDERING INDEX 73
  • COLOR TEMPERATURE 3000 K
  • RATED LIFE IN HOUR 60000
  • MATERIAL SILICONE (GASKET), FROSTED ACRYLIC (LENS)
  • MAXIMUM AMBIENT TEMPERA
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number PIP15YW/D10/PCU
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details