RAB Lighting Modular Surface Fixture PANEL2X4-59N

Description
WHITE COLOR 47.75 INCH 23-3/4 INCH 5 INCH 4 FT NOMINAL LENGTH 2 FT NOMINAL WIDTH LED LAMP TYPE 120/208/240/277 V LAMP/BALLAST VOLTAGE HIGH TRANSMISSION ACRYLIC LENS TYPE APPROVAL UL APPLICATION DAMP LOCATION INTENSITY 6227 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) LAMP WATTAGE 59 W ON/OFF DIMMING HOUSING MATERIAL POLYESTER POWDER COATED EXTRUDED ALUMINUM LAMP LIFE 100000 HR PANEL MODEL
Datasheet
Description
WHITE COLOR 47.75 INCH 23-3/4 INCH 5 INCH 4 FT NOMINAL LENGTH 2 FT NOMINAL WIDTH LED LAMP TYPE 120/208/240/277 V LAMP/BALLAST VOLTAGE HIGH TRANSMISSION ACRYLIC LENS TYPE APPROVAL UL APPLICATION DAMP LOCATION INTENSITY 6227 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) LAMP WATTAGE 59 W ON/OFF DIMMING HOUSING MATERIAL POLYESTER POWDER COATED EXTRUDED ALUMINUM LAMP LIFE 100000 HR PANEL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Surface Fixture - PANEL2X4-59N - RAB Lighting
Northvale, NJ, USA
Modular Surface Fixture
PANEL2X4-59N
Modular Surface Fixture PANEL2X4-59N
WHITE COLOR 47.75 INCH 23-3/4 INCH 5 INCH 4 FT NOMINAL LENGTH 2 FT NOMINAL WIDTH LED LAMP TYPE 120/208/240/277 V LAMP/BALLAST VOLTAGE HIGH TRANSMISSION ACRYLIC LENS TYPE APPROVAL UL APPLICATION DAMP LOCATION INTENSITY 6227 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) LAMP WATTAGE 59 W ON/OFF DIMMING HOUSING MATERIAL POLYESTER POWDER COATED EXTRUDED ALUMINUM LAMP LIFE 100000 HR PANEL MODEL
  • WHITE COLOR
  • 47.75 INCH
  • 23-3/4 INCH
  • 5 INCH
  • 4 FT NOMINAL LENGTH
  • 2 FT NOMINAL WIDTH
  • LED LAMP TYPE
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • HIGH TRANSMISSION ACRYLIC LENS TYPE
  • APPROVAL UL
  • APPLICATION DAMP LOCATION
  • INTENSITY 6227 LUMEN
  • COLOR RENDERING INDEX 82
  • COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
  • LAMP WATTAGE 59 W
  • ON/OFF DIMMING
  • HOUSING MATERIAL POLYESTER POWDER COATED EXTRUDED ALUMINUM
  • LAMP LIFE 100000 HR
  • PANEL MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number PANEL2X4-59N
Product Name Modular Surface Fixture
Fixture Type Other; Modular Surface Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details