RAB Lighting Modular Surface Fixture PANEL2X4-59N/D10

Description
WHITE POLYESTER POWDER COATED COLOR 47.75 INCH 23.75 INCH 4.998 INCH 4 FT NOMINAL LENGTH 2 FT NOMINAL WIDTH LED LAMP TYPE 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE ACRYLIC LENS TYPE HOUSING MATERIAL EXTRUDED ALUMINUM CURRENT RATING 0.49/0.32/0.28/0.24 AMPERE POWER RATING 59 W INTENSITY 6158 LUMEN COLOR TEMPERATURE 4000 K (NEUTRAL) COLOR RENDERING INDEX 82 RATED LIFE IN HOUR 100000 INCLUDES DIMMABLE DRIVER APPLICATION INDOOR,
Datasheet
Description
WHITE POLYESTER POWDER COATED COLOR 47.75 INCH 23.75 INCH 4.998 INCH 4 FT NOMINAL LENGTH 2 FT NOMINAL WIDTH LED LAMP TYPE 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE ACRYLIC LENS TYPE HOUSING MATERIAL EXTRUDED ALUMINUM CURRENT RATING 0.49/0.32/0.28/0.24 AMPERE POWER RATING 59 W INTENSITY 6158 LUMEN COLOR TEMPERATURE 4000 K (NEUTRAL) COLOR RENDERING INDEX 82 RATED LIFE IN HOUR 100000 INCLUDES DIMMABLE DRIVER APPLICATION INDOOR,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Surface Fixture - PANEL2X4-59N/D10 - RAB Lighting
Northvale, NJ, USA
Modular Surface Fixture
PANEL2X4-59N/D10
Modular Surface Fixture PANEL2X4-59N/D10
WHITE POLYESTER POWDER COATED COLOR 47.75 INCH 23.75 INCH 4.998 INCH 4 FT NOMINAL LENGTH 2 FT NOMINAL WIDTH LED LAMP TYPE 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE ACRYLIC LENS TYPE HOUSING MATERIAL EXTRUDED ALUMINUM CURRENT RATING 0.49/0.32/0.28/0.24 AMPERE POWER RATING 59 W INTENSITY 6158 LUMEN COLOR TEMPERATURE 4000 K (NEUTRAL) COLOR RENDERING INDEX 82 RATED LIFE IN HOUR 100000 INCLUDES DIMMABLE DRIVER APPLICATION INDOOR,
  • WHITE POLYESTER POWDER COATED COLOR
  • 47.75 INCH
  • 23.75 INCH
  • 4.998 INCH
  • 4 FT NOMINAL LENGTH
  • 2 FT NOMINAL WIDTH
  • LED LAMP TYPE
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • ACRYLIC LENS TYPE
  • HOUSING MATERIAL EXTRUDED ALUMINUM
  • CURRENT RATING 0.49/0.32/0.28/0.24 AMPERE
  • POWER RATING 59 W
  • INTENSITY 6158 LUMEN
  • COLOR TEMPERATURE 4000 K (NEUTRAL)
  • COLOR RENDERING INDEX 82
  • RATED LIFE IN HOUR 100000
  • INCLUDES DIMMABLE DRIVER
  • APPLICATION INDOOR,
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number PANEL2X4-59N/D10
Product Name Modular Surface Fixture
Fixture Type Other; Modular Surface Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details