RAB Lighting Modular Surface Fixture PANEL2X4-44N

Description
WHITE POLYESTER POWDER COATED COLOR 47.75 INCH 23.75 INCH 4.998 INCH 4 FT NOMINAL LENGTH 2 FT NOMINAL WIDTH LED LAMP TYPE 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE ACRYLIC LENS TYPE HOUSING MATERIAL EXTRUDED ALUMINUM CURRENT RATING 0.37/0.25/0.22/0.19 AMPERE POWER RATING 44 W INTENSITY 4778 LUMEN COLOR TEMPERATURE 4400 K (NEUTRAL) COLOR RENDERING INDEX 82 RATED LIFE IN HOUR 100000 APPLICATION INDOOR, DAMP LOCATION APPROVAL UL
Datasheet
Description
WHITE POLYESTER POWDER COATED COLOR 47.75 INCH 23.75 INCH 4.998 INCH 4 FT NOMINAL LENGTH 2 FT NOMINAL WIDTH LED LAMP TYPE 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE ACRYLIC LENS TYPE HOUSING MATERIAL EXTRUDED ALUMINUM CURRENT RATING 0.37/0.25/0.22/0.19 AMPERE POWER RATING 44 W INTENSITY 4778 LUMEN COLOR TEMPERATURE 4400 K (NEUTRAL) COLOR RENDERING INDEX 82 RATED LIFE IN HOUR 100000 APPLICATION INDOOR, DAMP LOCATION APPROVAL UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Surface Fixture - PANEL2X4-44N - RAB Lighting
Northvale, NJ, USA
Modular Surface Fixture
PANEL2X4-44N
Modular Surface Fixture PANEL2X4-44N
WHITE POLYESTER POWDER COATED COLOR 47.75 INCH 23.75 INCH 4.998 INCH 4 FT NOMINAL LENGTH 2 FT NOMINAL WIDTH LED LAMP TYPE 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE ACRYLIC LENS TYPE HOUSING MATERIAL EXTRUDED ALUMINUM CURRENT RATING 0.37/0.25/0.22/0.19 AMPERE POWER RATING 44 W INTENSITY 4778 LUMEN COLOR TEMPERATURE 4400 K (NEUTRAL) COLOR RENDERING INDEX 82 RATED LIFE IN HOUR 100000 APPLICATION INDOOR, DAMP LOCATION APPROVAL UL
  • WHITE POLYESTER POWDER COATED COLOR
  • 47.75 INCH
  • 23.75 INCH
  • 4.998 INCH
  • 4 FT NOMINAL LENGTH
  • 2 FT NOMINAL WIDTH
  • LED LAMP TYPE
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • ACRYLIC LENS TYPE
  • HOUSING MATERIAL EXTRUDED ALUMINUM
  • CURRENT RATING 0.37/0.25/0.22/0.19 AMPERE
  • POWER RATING 44 W
  • INTENSITY 4778 LUMEN
  • COLOR TEMPERATURE 4400 K (NEUTRAL)
  • COLOR RENDERING INDEX 82
  • RATED LIFE IN HOUR 100000
  • APPLICATION INDOOR, DAMP LOCATION
  • APPROVAL UL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number PANEL2X4-44N
Product Name Modular Surface Fixture
Fixture Type Other; Modular Surface Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details