RAB Lighting Modular Surface Fixture PANEL2X2-41N

Description
WHITE COLOR 23-3/4 INCH 23-3/4 INCH 5 INCH 2 FT NOMINAL LENGTH 2 FT NOMINAL WIDTH LED LAMP TYPE 120/208/240/277 V LAMP/BALLAST VOLTAGE HIGH TRANSMISSION ACRYLIC LENS TYPE DRIVER INPUT POWER 41 W LAMP INTENSITY 4823 LUMEN COLOR RENDERING INDEX 83 COLOR TEMPERATURE 4000 K LAMP LIFE 100000 HR HOUSING MATERIAL POLYESTER POWDER COATED EXTRUDED ALUMINUM APPLICATION DAMP LOCATION APPROVAL UL PANEL MODEL
Datasheet
Description
WHITE COLOR 23-3/4 INCH 23-3/4 INCH 5 INCH 2 FT NOMINAL LENGTH 2 FT NOMINAL WIDTH LED LAMP TYPE 120/208/240/277 V LAMP/BALLAST VOLTAGE HIGH TRANSMISSION ACRYLIC LENS TYPE DRIVER INPUT POWER 41 W LAMP INTENSITY 4823 LUMEN COLOR RENDERING INDEX 83 COLOR TEMPERATURE 4000 K LAMP LIFE 100000 HR HOUSING MATERIAL POLYESTER POWDER COATED EXTRUDED ALUMINUM APPLICATION DAMP LOCATION APPROVAL UL PANEL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Surface Fixture - PANEL2X2-41N - RAB Lighting
Northvale, NJ, USA
Modular Surface Fixture
PANEL2X2-41N
Modular Surface Fixture PANEL2X2-41N
WHITE COLOR 23-3/4 INCH 23-3/4 INCH 5 INCH 2 FT NOMINAL LENGTH 2 FT NOMINAL WIDTH LED LAMP TYPE 120/208/240/277 V LAMP/BALLAST VOLTAGE HIGH TRANSMISSION ACRYLIC LENS TYPE DRIVER INPUT POWER 41 W LAMP INTENSITY 4823 LUMEN COLOR RENDERING INDEX 83 COLOR TEMPERATURE 4000 K LAMP LIFE 100000 HR HOUSING MATERIAL POLYESTER POWDER COATED EXTRUDED ALUMINUM APPLICATION DAMP LOCATION APPROVAL UL PANEL MODEL
  • WHITE COLOR
  • 23-3/4 INCH
  • 23-3/4 INCH
  • 5 INCH
  • 2 FT NOMINAL LENGTH
  • 2 FT NOMINAL WIDTH
  • LED LAMP TYPE
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • HIGH TRANSMISSION ACRYLIC LENS TYPE
  • DRIVER INPUT POWER 41 W
  • LAMP INTENSITY 4823 LUMEN
  • COLOR RENDERING INDEX 83
  • COLOR TEMPERATURE 4000 K
  • LAMP LIFE 100000 HR
  • HOUSING MATERIAL POLYESTER POWDER COATED EXTRUDED ALUMINUM
  • APPLICATION DAMP LOCATION
  • APPROVAL UL
  • PANEL MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number PANEL2X2-41N
Product Name Modular Surface Fixture
Fixture Type Other; Modular Surface Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details