RAB Lighting Modular Surface Fixture PANEL1X4-52YN/D10

Description
WHITE POLYESTER POWDER COATED COLOR 47.75 INCH 11.75 INCH 4.963 INCH 4 FT NOMINAL LENGTH 1 FT NOMINAL WIDTH LED LAMP TYPE 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE ACRYLIC LENS TYPE HOUSING MATERIAL EXTRUDED ALUMINUM CURRENT RATING 0.45/0.26/0.23/0.2 AMPERE POWER RATING 52 W INTENSITY 3976 LUMEN COLOR TEMPERATURE 3500 K COLOR RENDERING INDEX 85 RATED LIFE IN HOUR 100000 INCLUDES DIMMABLE DRIVER APPLICATION INDOOR, DAMP LOCATI
Datasheet
Description
WHITE POLYESTER POWDER COATED COLOR 47.75 INCH 11.75 INCH 4.963 INCH 4 FT NOMINAL LENGTH 1 FT NOMINAL WIDTH LED LAMP TYPE 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE ACRYLIC LENS TYPE HOUSING MATERIAL EXTRUDED ALUMINUM CURRENT RATING 0.45/0.26/0.23/0.2 AMPERE POWER RATING 52 W INTENSITY 3976 LUMEN COLOR TEMPERATURE 3500 K COLOR RENDERING INDEX 85 RATED LIFE IN HOUR 100000 INCLUDES DIMMABLE DRIVER APPLICATION INDOOR, DAMP LOCATI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Surface Fixture - PANEL1X4-52YN/D10 - RAB Lighting
Northvale, NJ, USA
Modular Surface Fixture
PANEL1X4-52YN/D10
Modular Surface Fixture PANEL1X4-52YN/D10
WHITE POLYESTER POWDER COATED COLOR 47.75 INCH 11.75 INCH 4.963 INCH 4 FT NOMINAL LENGTH 1 FT NOMINAL WIDTH LED LAMP TYPE 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE ACRYLIC LENS TYPE HOUSING MATERIAL EXTRUDED ALUMINUM CURRENT RATING 0.45/0.26/0.23/0.2 AMPERE POWER RATING 52 W INTENSITY 3976 LUMEN COLOR TEMPERATURE 3500 K COLOR RENDERING INDEX 85 RATED LIFE IN HOUR 100000 INCLUDES DIMMABLE DRIVER APPLICATION INDOOR, DAMP LOCATI
  • WHITE POLYESTER POWDER COATED COLOR
  • 47.75 INCH
  • 11.75 INCH
  • 4.963 INCH
  • 4 FT NOMINAL LENGTH
  • 1 FT NOMINAL WIDTH
  • LED LAMP TYPE
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • ACRYLIC LENS TYPE
  • HOUSING MATERIAL EXTRUDED ALUMINUM
  • CURRENT RATING 0.45/0.26/0.23/0.2 AMPERE
  • POWER RATING 52 W
  • INTENSITY 3976 LUMEN
  • COLOR TEMPERATURE 3500 K
  • COLOR RENDERING INDEX 85
  • RATED LIFE IN HOUR 100000
  • INCLUDES DIMMABLE DRIVER
  • APPLICATION INDOOR, DAMP LOCATI
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number PANEL1X4-52YN/D10
Product Name Modular Surface Fixture
Fixture Type Other; Modular Surface Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details