RAB Lighting Modular Surface Fixture PANEL1X4-34YN

Description
WHITE COLOR 47.75 INCH 11.75 INCH 4.963 INCH 4 FT NOMINAL LENGTH 1 FT NOMINAL WIDTH LED LAMP TYPE 120/208/240/277 V LAMP/BALLAST VOLTAGE HIGH TRANSMISSION ACRYLIC LENS TYPE DRIVER INPUT POWER 34 W LAMP INTENSITY 4244 LUMEN COLOR RENDERING INDEX 83 COLOR TEMPERATURE 3500 K LAMP LIFE 100000 HR HOUSING MATERIAL POLYESTER POWDER COATED EXTRUDED ALUMINUM APPLICATION DAMP LOCATION APPROVAL UL PANEL MODEL
Datasheet
Description
WHITE COLOR 47.75 INCH 11.75 INCH 4.963 INCH 4 FT NOMINAL LENGTH 1 FT NOMINAL WIDTH LED LAMP TYPE 120/208/240/277 V LAMP/BALLAST VOLTAGE HIGH TRANSMISSION ACRYLIC LENS TYPE DRIVER INPUT POWER 34 W LAMP INTENSITY 4244 LUMEN COLOR RENDERING INDEX 83 COLOR TEMPERATURE 3500 K LAMP LIFE 100000 HR HOUSING MATERIAL POLYESTER POWDER COATED EXTRUDED ALUMINUM APPLICATION DAMP LOCATION APPROVAL UL PANEL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Surface Fixture - PANEL1X4-34YN - RAB Lighting
Northvale, NJ, USA
Modular Surface Fixture
PANEL1X4-34YN
Modular Surface Fixture PANEL1X4-34YN
WHITE COLOR 47.75 INCH 11.75 INCH 4.963 INCH 4 FT NOMINAL LENGTH 1 FT NOMINAL WIDTH LED LAMP TYPE 120/208/240/277 V LAMP/BALLAST VOLTAGE HIGH TRANSMISSION ACRYLIC LENS TYPE DRIVER INPUT POWER 34 W LAMP INTENSITY 4244 LUMEN COLOR RENDERING INDEX 83 COLOR TEMPERATURE 3500 K LAMP LIFE 100000 HR HOUSING MATERIAL POLYESTER POWDER COATED EXTRUDED ALUMINUM APPLICATION DAMP LOCATION APPROVAL UL PANEL MODEL
  • WHITE COLOR
  • 47.75 INCH
  • 11.75 INCH
  • 4.963 INCH
  • 4 FT NOMINAL LENGTH
  • 1 FT NOMINAL WIDTH
  • LED LAMP TYPE
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • HIGH TRANSMISSION ACRYLIC LENS TYPE
  • DRIVER INPUT POWER 34 W
  • LAMP INTENSITY 4244 LUMEN
  • COLOR RENDERING INDEX 83
  • COLOR TEMPERATURE 3500 K
  • LAMP LIFE 100000 HR
  • HOUSING MATERIAL POLYESTER POWDER COATED EXTRUDED ALUMINUM
  • APPLICATION DAMP LOCATION
  • APPROVAL UL
  • PANEL MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number PANEL1X4-34YN
Product Name Modular Surface Fixture
Fixture Type Other; Modular Surface Fixture
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details