RAB Lighting Floodlight Fixture MEGH400PSQ/PC

Description
16 INCH W X 7.42 INCH D X 21 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL TRUNNION, STAINLESS STEEL HARDWARE MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), MIDDLE BEAM (POSITION 2), WIDE BEAM (POSITION 3) DISTRIBUTION/BEAM SPREAD 2.1 SQ FT EPA MEGAFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 40000 LUMEN BALLAST INPUT WATTAGE 450 W LENS MATERIAL 5/32 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL ANODIZED ALUMINUM WITH BUTTON PHOTOCELL WIRED FOR 120 V MEG MODEL
Datasheet
Description
16 INCH W X 7.42 INCH D X 21 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL TRUNNION, STAINLESS STEEL HARDWARE MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), MIDDLE BEAM (POSITION 2), WIDE BEAM (POSITION 3) DISTRIBUTION/BEAM SPREAD 2.1 SQ FT EPA MEGAFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 40000 LUMEN BALLAST INPUT WATTAGE 450 W LENS MATERIAL 5/32 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL ANODIZED ALUMINUM WITH BUTTON PHOTOCELL WIRED FOR 120 V MEG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - MEGH400PSQ/PC - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
MEGH400PSQ/PC
Floodlight Fixture MEGH400PSQ/PC
16 INCH W X 7.42 INCH D X 21 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL TRUNNION, STAINLESS STEEL HARDWARE MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), MIDDLE BEAM (POSITION 2), WIDE BEAM (POSITION 3) DISTRIBUTION/BEAM SPREAD 2.1 SQ FT EPA MEGAFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 40000 LUMEN BALLAST INPUT WATTAGE 450 W LENS MATERIAL 5/32 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL ANODIZED ALUMINUM WITH BUTTON PHOTOCELL WIRED FOR 120 V MEG MODEL
  • 16 INCH W X 7.42 INCH D X 21 INCH H SIZE
  • CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • TRUNNION, STAINLESS STEEL HARDWARE MOUNTING
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE
  • YES LAMP INCLUDED
  • ED28 MOGUL BASE METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • ADJUSTABLE, NARROW BEAM (POSITION 1), MIDDLE BEAM (POSITION 2), WIDE BEAM (POSITION 3) DISTRIBUTION/BEAM SPREAD
  • 2.1 SQ FT EPA
  • MEGAFLOOD[R] BRAND
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 40000 LUMEN
  • BALLAST INPUT WATTAGE 450 W
  • LENS MATERIAL 5/32 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS
  • REFLECTOR MATERIAL ANODIZED ALUMINUM
  • WITH BUTTON PHOTOCELL WIRED FOR 120 V
  • MEG MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number MEGH400PSQ/PC
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Metal Halide
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details