RAB Lighting Floodlight Fixture MEGH320SFPSQ

Description
16 INCH W X 7.42 INCH D X 22.36 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL SLIPFITTER, 2-3/8 INCH OD TENON, STAINLESS STEEL HARDWARE MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), MIDDLE BEAM (POSITION 2), WIDE BEAM (POSITION 3) DISTRIBUTION/BEAM SPREAD 2.1 SQ FT EPA MEGAFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 30000 LUMEN BALLAST INPUT WATTAGE 368 W LENS MATERIAL 5/32 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL ANODIZED ALUMINUM MEG MODEL
Datasheet
Description
16 INCH W X 7.42 INCH D X 22.36 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL SLIPFITTER, 2-3/8 INCH OD TENON, STAINLESS STEEL HARDWARE MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), MIDDLE BEAM (POSITION 2), WIDE BEAM (POSITION 3) DISTRIBUTION/BEAM SPREAD 2.1 SQ FT EPA MEGAFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 30000 LUMEN BALLAST INPUT WATTAGE 368 W LENS MATERIAL 5/32 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL ANODIZED ALUMINUM MEG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - MEGH320SFPSQ - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
MEGH320SFPSQ
Floodlight Fixture MEGH320SFPSQ
16 INCH W X 7.42 INCH D X 22.36 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL SLIPFITTER, 2-3/8 INCH OD TENON, STAINLESS STEEL HARDWARE MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), MIDDLE BEAM (POSITION 2), WIDE BEAM (POSITION 3) DISTRIBUTION/BEAM SPREAD 2.1 SQ FT EPA MEGAFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 30000 LUMEN BALLAST INPUT WATTAGE 368 W LENS MATERIAL 5/32 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL ANODIZED ALUMINUM MEG MODEL
  • 16 INCH W X 7.42 INCH D X 22.36 INCH H SIZE
  • CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • SLIPFITTER, 2-3/8 INCH OD TENON, STAINLESS STEEL HARDWARE MOUNTING
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE
  • YES LAMP INCLUDED
  • ED28 MOGUL BASE METAL HALIDE LAMP TYPE
  • 320 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • ADJUSTABLE, NARROW BEAM (POSITION 1), MIDDLE BEAM (POSITION 2), WIDE BEAM (POSITION 3) DISTRIBUTION/BEAM SPREAD
  • 2.1 SQ FT EPA
  • MEGAFLOOD[R] BRAND
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 30000 LUMEN
  • BALLAST INPUT WATTAGE 368 W
  • LENS MATERIAL 5/32 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS
  • REFLECTOR MATERIAL ANODIZED ALUMINUM
  • MEG MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number MEGH320SFPSQ
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Metal Halide
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details