RAB Lighting Surface Landscape Light HBHH70HQTW

Description
DIE CAST ALUMINUM MATERIAL 5 5/8 INCH DIA X 8 1/4 INCH L SIZE WHITE FINISH UL APPROVAL 1/2 INCH NPS THREAD MOUNTING PAR38 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120/208/240/277 V LAMP/BALLAST VOLTAGE RAB[R] BRAND
Datasheet
Description
DIE CAST ALUMINUM MATERIAL 5 5/8 INCH DIA X 8 1/4 INCH L SIZE WHITE FINISH UL APPROVAL 1/2 INCH NPS THREAD MOUNTING PAR38 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120/208/240/277 V LAMP/BALLAST VOLTAGE RAB[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - HBHH70HQTW - RAB Lighting
Northvale, NJ, USA
Surface Landscape Light
HBHH70HQTW
Surface Landscape Light HBHH70HQTW
DIE CAST ALUMINUM MATERIAL 5 5/8 INCH DIA X 8 1/4 INCH L SIZE WHITE FINISH UL APPROVAL 1/2 INCH NPS THREAD MOUNTING PAR38 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120/208/240/277 V LAMP/BALLAST VOLTAGE RAB[R] BRAND
  • DIE CAST ALUMINUM MATERIAL
  • 5 5/8 INCH DIA X 8 1/4 INCH L SIZE
  • WHITE FINISH
  • UL APPROVAL
  • 1/2 INCH NPS THREAD MOUNTING
  • PAR38 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 70 W LAMP WATTAGE
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • RAB[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number HBHH70HQTW
Product Name Surface Landscape Light
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details