DIE CAST ALUMINUM MATERIAL
5 5/8 INCH DIA X 8 1/4 INCH L SIZE
VERDE GREEN FINISH
UL APPROVAL
1/2 INCH NPS THREAD MOUNTING
PAR38 MEDIUM BASE METAL HALIDE LAMP TYPE
100 W LAMP WATTAGE
120/208/240/277 V LAMP/BALLAST VOLTAGE
RAB[R] BRAND
RAB Lighting
Done
Datasheet
Description
DIE CAST ALUMINUM MATERIAL
5 5/8 INCH DIA X 8 1/4 INCH L SIZE
VERDE GREEN FINISH
UL APPROVAL
1/2 INCH NPS THREAD MOUNTING
PAR38 MEDIUM BASE METAL HALIDE LAMP TYPE
100 W LAMP WATTAGE
120/208/240/277 V LAMP/BALLAST VOLTAGE
RAB[R] BRAND
DIE CAST ALUMINUM MATERIAL
5 5/8 INCH DIA X 8 1/4 INCH L SIZE
VERDE GREEN FINISH
UL APPROVAL
1/2 INCH NPS THREAD MOUNTING
PAR38 MEDIUM BASE METAL HALIDE LAMP TYPE
100 W LAMP WATTAGE
120/208/240/277 V LAMP/BALLAST VOLTAGE
RAB[R] BRAND