RAB Lighting Floodlight Fixture HB2B

Description
15-1/2 INCH W SIZE BLACK POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREAD SERRATED LOCKING SWIVEL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING NO LAMP INCLUDED PAR38 MEDIUM BASE INCANDESCENT LAMP TYPE (2) 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 60 DEGREE DISTRIBUTION/BEAM SPREAD APPLICATION WET LOCATION WITH (2) BULLET FLOODLIGHT FIXTURE (HB101), PRE-ASSEMBLED UNIVERSAL MOUNTING PLATE (CU4) HB MODEL
Datasheet
Description
15-1/2 INCH W SIZE BLACK POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREAD SERRATED LOCKING SWIVEL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING NO LAMP INCLUDED PAR38 MEDIUM BASE INCANDESCENT LAMP TYPE (2) 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 60 DEGREE DISTRIBUTION/BEAM SPREAD APPLICATION WET LOCATION WITH (2) BULLET FLOODLIGHT FIXTURE (HB101), PRE-ASSEMBLED UNIVERSAL MOUNTING PLATE (CU4) HB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - HB2B - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
HB2B
Floodlight Fixture HB2B
15-1/2 INCH W SIZE BLACK POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREAD SERRATED LOCKING SWIVEL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING NO LAMP INCLUDED PAR38 MEDIUM BASE INCANDESCENT LAMP TYPE (2) 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 60 DEGREE DISTRIBUTION/BEAM SPREAD APPLICATION WET LOCATION WITH (2) BULLET FLOODLIGHT FIXTURE (HB101), PRE-ASSEMBLED UNIVERSAL MOUNTING PLATE (CU4) HB MODEL
  • 15-1/2 INCH W SIZE
  • BLACK POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • 1/2 INCH NPS THREAD SERRATED LOCKING SWIVEL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING
  • NO LAMP INCLUDED
  • PAR38 MEDIUM BASE INCANDESCENT LAMP TYPE
  • (2) 150 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 60 DEGREE DISTRIBUTION/BEAM SPREAD
  • APPLICATION WET LOCATION
  • WITH (2) BULLET FLOODLIGHT FIXTURE (HB101), PRE-ASSEMBLED UNIVERSAL MOUNTING PLATE (CU4)
  • HB MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number HB2B
Product Name Floodlight Fixture
Application Security
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details