RAB Lighting Lighting Fixture HAZXLED42C

Description
10 INCH DIA X 7-3/8 INCH H SIZE GRAY POLYESTER POWDER COATED FINISH UL 1958/8750/844 APPROVAL ANSI C78.377-2015 APPLICABLE STANDARD CEILING WITH (2) STEEL LUG MOUNTING IP66 ENCLOSURE HAZARDOUS LOCATION LIGHT FIXTURE LED LAMP TYPE 42 W LAMP WATTAGE 120/208/240/277 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR SEMI SPECULAR ALUMINUM REFLECTOR TYPE 4914 LUMEN INTENSITY SEMI SPECULAR ALUMINUM REFLECTOR TYPE HAZARDOUS LOCATION AREA CLASSIFICATION ROHS COMPLIANT GASKET MATERIAL SILICONE CURRENT RATING 0.36/0.18/0.17/0.16 AMPERE POWER RATING 43 W COLOR TEMPERATURE 5000 K COLOR RENDERING INDEX 73 TEMPERATURE RATING 40 DEG C
Description
10 INCH DIA X 7-3/8 INCH H SIZE GRAY POLYESTER POWDER COATED FINISH UL 1958/8750/844 APPROVAL ANSI C78.377-2015 APPLICABLE STANDARD CEILING WITH (2) STEEL LUG MOUNTING IP66 ENCLOSURE HAZARDOUS LOCATION LIGHT FIXTURE LED LAMP TYPE 42 W LAMP WATTAGE 120/208/240/277 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR SEMI SPECULAR ALUMINUM REFLECTOR TYPE 4914 LUMEN INTENSITY SEMI SPECULAR ALUMINUM REFLECTOR TYPE HAZARDOUS LOCATION AREA CLASSIFICATION ROHS COMPLIANT GASKET MATERIAL SILICONE CURRENT RATING 0.36/0.18/0.17/0.16 AMPERE POWER RATING 43 W COLOR TEMPERATURE 5000 K COLOR RENDERING INDEX 73 TEMPERATURE RATING 40 DEG C

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - HAZXLED42C - RAB Lighting
Northvale, NJ, USA
Lighting Fixture
HAZXLED42C
Lighting Fixture HAZXLED42C
10 INCH DIA X 7-3/8 INCH H SIZE GRAY POLYESTER POWDER COATED FINISH UL 1958/8750/844 APPROVAL ANSI C78.377-2015 APPLICABLE STANDARD CEILING WITH (2) STEEL LUG MOUNTING IP66 ENCLOSURE HAZARDOUS LOCATION LIGHT FIXTURE LED LAMP TYPE 42 W LAMP WATTAGE 120/208/240/277 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR SEMI SPECULAR ALUMINUM REFLECTOR TYPE 4914 LUMEN INTENSITY SEMI SPECULAR ALUMINUM REFLECTOR TYPE HAZARDOUS LOCATION AREA CLASSIFICATION ROHS COMPLIANT GASKET MATERIAL SILICONE CURRENT RATING 0.36/0.18/0.17/0.16 AMPERE POWER RATING 43 W COLOR TEMPERATURE 5000 K COLOR RENDERING INDEX 73 TEMPERATURE RATING 40 DEG C
  • 10 INCH DIA X 7-3/8 INCH H SIZE
  • GRAY POLYESTER POWDER COATED FINISH
  • UL 1958/8750/844 APPROVAL
  • ANSI C78.377-2015 APPLICABLE STANDARD
  • CEILING WITH (2) STEEL LUG MOUNTING
  • IP66 ENCLOSURE
  • HAZARDOUS LOCATION LIGHT FIXTURE
  • LED LAMP TYPE
  • 42 W LAMP WATTAGE
  • 120/208/240/277 V AT 50/60 HZ INPUT VOLTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 100000 LIFE IN HOUR
  • SEMI SPECULAR ALUMINUM REFLECTOR TYPE
  • 4914 LUMEN INTENSITY
  • SEMI SPECULAR ALUMINUM REFLECTOR TYPE
  • HAZARDOUS LOCATION AREA CLASSIFICATION
  • ROHS COMPLIANT
  • GASKET MATERIAL SILICONE
  • CURRENT RATING 0.36/0.18/0.17/0.16 AMPERE
  • POWER RATING 43 W
  • COLOR TEMPERATURE 5000 K
  • COLOR RENDERING INDEX 73
  • TEMPERATURE RATING 40 DEG C
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number HAZXLED42C
Product Name Lighting Fixture
Fixture Type Ceiling Fixtures; Other; Lighting Fixture
Lamp Type LED
Features Explosion-proof
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details