GLOBE TYPE
10 INCH DIA X 7-1/2 INCH H SIZE
GRAY POLYESTER POWDER COATED FINISH
UL, CSA C22.2 APPROVAL
LED LAMP TYPE
26 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
CLEAR LENS REFRACTOR/LENS TYPE
ROHS COMPLIANT
DRIVER INPUT POWER 27 W
LAMP INTENSITY 2492 LUMEN
COLOR RENDERING INDEX 72
COLOR TEMPERATURE 5000 K
LAMP LIFE 100000 HR
APPLICATION HAZARDOUS LOCATION
RAB Lighting
Done
Datasheet
Description
GLOBE TYPE
10 INCH DIA X 7-1/2 INCH H SIZE
GRAY POLYESTER POWDER COATED FINISH
UL, CSA C22.2 APPROVAL
LED LAMP TYPE
26 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
CLEAR LENS REFRACTOR/LENS TYPE
ROHS COMPLIANT
DRIVER INPUT POWER 27 W
LAMP INTENSITY 2492 LUMEN
COLOR RENDERING INDEX 72
COLOR TEMPERATURE 5000 K
LAMP LIFE 100000 HR
APPLICATION HAZARDOUS LOCATION
GLOBE TYPE
10 INCH DIA X 7-1/2 INCH H SIZE
GRAY POLYESTER POWDER COATED FINISH
UL, CSA C22.2 APPROVAL
LED LAMP TYPE
26 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
CLEAR LENS REFRACTOR/LENS TYPE
ROHS COMPLIANT
DRIVER INPUT POWER 27 W
LAMP INTENSITY 2492 LUMEN
COLOR RENDERING INDEX 72
COLOR TEMPERATURE 5000 K
LAMP LIFE 100000 HR
APPLICATION HAZARDOUS LOCATION
GLOBE TYPE
10 INCH DIA X 7-1/2 INCH H SIZE
GRAY POLYESTER POWDER COATED FINISH
UL, CSA C22.2 APPROVAL
LED LAMP TYPE
26 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE