RAB Lighting Pendant Light Fixture HAZPLED26C

Description
DIE-CAST ALUMINUM MATERIAL GRAY POLYESTER POWDER COATED FINISH 8-1/8 INCH UL APPROVAL 26 W WATTAGE LED LAMP TYPE ROHS COMPLIANT DRIVER INPUT VOLTAGE 27 V LAMP INTENSITY 3427 LUMEN COLOR RENDERING INDEX 72 COLOR TEMPERATURE 5000 K LAMP LIFE 100000 HR APPLICATION HAZARDOUS
Description
DIE-CAST ALUMINUM MATERIAL GRAY POLYESTER POWDER COATED FINISH 8-1/8 INCH UL APPROVAL 26 W WATTAGE LED LAMP TYPE ROHS COMPLIANT DRIVER INPUT VOLTAGE 27 V LAMP INTENSITY 3427 LUMEN COLOR RENDERING INDEX 72 COLOR TEMPERATURE 5000 K LAMP LIFE 100000 HR APPLICATION HAZARDOUS

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - HAZPLED26C - RAB Lighting
Northvale, NJ, USA
Pendant Light Fixture
HAZPLED26C
Pendant Light Fixture HAZPLED26C
DIE-CAST ALUMINUM MATERIAL GRAY POLYESTER POWDER COATED FINISH 8-1/8 INCH UL APPROVAL 26 W WATTAGE LED LAMP TYPE ROHS COMPLIANT DRIVER INPUT VOLTAGE 27 V LAMP INTENSITY 3427 LUMEN COLOR RENDERING INDEX 72 COLOR TEMPERATURE 5000 K LAMP LIFE 100000 HR APPLICATION HAZARDOUS
  • DIE-CAST ALUMINUM MATERIAL
  • GRAY POLYESTER POWDER COATED FINISH
  • 8-1/8 INCH
  • UL APPROVAL
  • 26 W WATTAGE
  • LED LAMP TYPE
  • ROHS COMPLIANT
  • DRIVER INPUT VOLTAGE 27 V
  • LAMP INTENSITY 3427 LUMEN
  • COLOR RENDERING INDEX 72
  • COLOR TEMPERATURE 5000 K
  • LAMP LIFE 100000 HR
  • APPLICATION HAZARDOUS
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number HAZPLED26C
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details