RAB Lighting Floodlight Fixture H2W

Description
POWDER COATED FINISH UL APPROVAL 1/2 INCH NPS THREADED ARM MOUNTING 0 LAMP INCLUDED PAR38 MEDIUM BASE LAMP TYPE (2) 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL COLOR WHITE
Datasheet
Description
POWDER COATED FINISH UL APPROVAL 1/2 INCH NPS THREADED ARM MOUNTING 0 LAMP INCLUDED PAR38 MEDIUM BASE LAMP TYPE (2) 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL COLOR WHITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - H2W - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
H2W
Floodlight Fixture H2W
POWDER COATED FINISH UL APPROVAL 1/2 INCH NPS THREADED ARM MOUNTING 0 LAMP INCLUDED PAR38 MEDIUM BASE LAMP TYPE (2) 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL COLOR WHITE
  • POWDER COATED FINISH
  • UL APPROVAL
  • 1/2 INCH NPS THREADED ARM MOUNTING
  • 0 LAMP INCLUDED
  • PAR38 MEDIUM BASE LAMP TYPE
  • (2) 150 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • COLOR WHITE
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number H2W
Product Name Floodlight Fixture
Application Security
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details