RAB Lighting Surface Landscape Light H1HN70HVG

Description
DIE CAST ALUMINUM MATERIAL 5 5/8 INCH DIA X 9 1/2 INCH L SIZE VERDE GREEN FINISH UL APPROVAL 1/2 INCH NPS THREAD MOUNTING PAR38 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE RAB[R] BRAND
Datasheet
Description
DIE CAST ALUMINUM MATERIAL 5 5/8 INCH DIA X 9 1/2 INCH L SIZE VERDE GREEN FINISH UL APPROVAL 1/2 INCH NPS THREAD MOUNTING PAR38 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE RAB[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - H1HN70HVG - RAB Lighting
Northvale, NJ, USA
Surface Landscape Light
H1HN70HVG
Surface Landscape Light H1HN70HVG
DIE CAST ALUMINUM MATERIAL 5 5/8 INCH DIA X 9 1/2 INCH L SIZE VERDE GREEN FINISH UL APPROVAL 1/2 INCH NPS THREAD MOUNTING PAR38 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE RAB[R] BRAND
  • DIE CAST ALUMINUM MATERIAL
  • 5 5/8 INCH DIA X 9 1/2 INCH L SIZE
  • VERDE GREEN FINISH
  • UL APPROVAL
  • 1/2 INCH NPS THREAD MOUNTING
  • PAR38 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 70 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • RAB[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number H1HN70HVG
Product Name Surface Landscape Light
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details