RAB Lighting Floodlight Fixture H101W

Description
5-5/8 INCH DIA X 7 INCH L SIZE WHITE POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREAD SERRATED LOCKING SWIVEL ARM MOUNTING NO LAMP INCLUDED PAR38 MEDIUM BASE INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 60 DEGREE DISTRIBUTION/BEAM SPREAD APPLICATION WET LOCATION
Datasheet
Description
5-5/8 INCH DIA X 7 INCH L SIZE WHITE POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREAD SERRATED LOCKING SWIVEL ARM MOUNTING NO LAMP INCLUDED PAR38 MEDIUM BASE INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 60 DEGREE DISTRIBUTION/BEAM SPREAD APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - H101W - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
H101W
Floodlight Fixture H101W
5-5/8 INCH DIA X 7 INCH L SIZE WHITE POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREAD SERRATED LOCKING SWIVEL ARM MOUNTING NO LAMP INCLUDED PAR38 MEDIUM BASE INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 60 DEGREE DISTRIBUTION/BEAM SPREAD APPLICATION WET LOCATION
  • 5-5/8 INCH DIA X 7 INCH L SIZE
  • WHITE POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • 1/2 INCH NPS THREAD SERRATED LOCKING SWIVEL ARM MOUNTING
  • NO LAMP INCLUDED
  • PAR38 MEDIUM BASE INCANDESCENT LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 60 DEGREE DISTRIBUTION/BEAM SPREAD
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number H101W
Product Name Floodlight Fixture
Application Security
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details