RAB Lighting Wraparound Surface Fixture GUS4-50W/D10

Description
HIGH EFFICIENCY TYPE WHITE POLYESTER POWDER COATED, POST-PAINTED FINISH 24-3/16 INCH 9-3/4 INCH 2-15/16 INCH 4 FT NOMINAL LENGTH LED LAMP TYPE 50 W LAMP WATTAGE 20 GAUGE DIE FORMED COLD ROLLED STEEL HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE WHITE ACRYLIC LENS TYPE ROHS COMPLIANT DRIVER TYPE 0 TO 10 V DIMMER INTENSITY 6185 LUMEN INPUT CURRENT RATING 0.20 AMPERE COLOR RENDERING INDEX 83 COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 REFLECTOR MATERIAL POWDER COATED ALUMINUM MINIMUM STARTING TEMPERATURE 0
Description
HIGH EFFICIENCY TYPE WHITE POLYESTER POWDER COATED, POST-PAINTED FINISH 24-3/16 INCH 9-3/4 INCH 2-15/16 INCH 4 FT NOMINAL LENGTH LED LAMP TYPE 50 W LAMP WATTAGE 20 GAUGE DIE FORMED COLD ROLLED STEEL HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE WHITE ACRYLIC LENS TYPE ROHS COMPLIANT DRIVER TYPE 0 TO 10 V DIMMER INTENSITY 6185 LUMEN INPUT CURRENT RATING 0.20 AMPERE COLOR RENDERING INDEX 83 COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 REFLECTOR MATERIAL POWDER COATED ALUMINUM MINIMUM STARTING TEMPERATURE 0

Suppliers

Company
Product
Description
Supplier Links
Wraparound Surface Fixture - GUS4-50W/D10 - RAB Lighting
Northvale, NJ, USA
Wraparound Surface Fixture
GUS4-50W/D10
Wraparound Surface Fixture GUS4-50W/D10
HIGH EFFICIENCY TYPE WHITE POLYESTER POWDER COATED, POST-PAINTED FINISH 24-3/16 INCH 9-3/4 INCH 2-15/16 INCH 4 FT NOMINAL LENGTH LED LAMP TYPE 50 W LAMP WATTAGE 20 GAUGE DIE FORMED COLD ROLLED STEEL HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE WHITE ACRYLIC LENS TYPE ROHS COMPLIANT DRIVER TYPE 0 TO 10 V DIMMER INTENSITY 6185 LUMEN INPUT CURRENT RATING 0.20 AMPERE COLOR RENDERING INDEX 83 COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 REFLECTOR MATERIAL POWDER COATED ALUMINUM MINIMUM STARTING TEMPERATURE 0
  • HIGH EFFICIENCY TYPE
  • WHITE POLYESTER POWDER COATED, POST-PAINTED FINISH
  • 24-3/16 INCH
  • 9-3/4 INCH
  • 2-15/16 INCH
  • 4 FT NOMINAL LENGTH
  • LED LAMP TYPE
  • 50 W LAMP WATTAGE
  • 20 GAUGE DIE FORMED COLD ROLLED STEEL HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • WHITE ACRYLIC LENS TYPE
  • ROHS COMPLIANT
  • DRIVER TYPE 0 TO 10 V DIMMER
  • INTENSITY 6185 LUMEN
  • INPUT CURRENT RATING 0.20 AMPERE
  • COLOR RENDERING INDEX 83
  • COLOR TEMPERATURE 5000 K
  • RATED LIFE IN HOUR 100000
  • REFLECTOR MATERIAL POWDER COATED ALUMINUM
  • MINIMUM STARTING TEMPERATURE 0
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number GUS4-50W/D10
Product Name Wraparound Surface Fixture
Fixture Type Other; Wraparound Surface Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details