RAB Lighting Occupancy Sensor/Switch GT500W

Description
WALL SWITCH TYPE 4 INCH W X 8 INCH D X 2-1/4 INCH H SIZE WHITE FINISH UL APPROVAL OUTDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 500 W AT 120 V (INCANDESCENT), 250 W (FLUORESCENT) LOAD RATING 110 DEGREE FIELD OF VIEW NO WALL PLATE TYPE INCANDESCENT/FLUORES CENT LOAD TYPE 10 SEC TO 5 MIN TIME DELAY POWER RATING 1 W SURGE PROTECTION 6000 V AUTO TEST LOGIC HOUSING MATERIAL CORROSION RESISTANT POLYCARBONATE WARRANTY 5 YEAR
Datasheet
Description
WALL SWITCH TYPE 4 INCH W X 8 INCH D X 2-1/4 INCH H SIZE WHITE FINISH UL APPROVAL OUTDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 500 W AT 120 V (INCANDESCENT), 250 W (FLUORESCENT) LOAD RATING 110 DEGREE FIELD OF VIEW NO WALL PLATE TYPE INCANDESCENT/FLUORES CENT LOAD TYPE 10 SEC TO 5 MIN TIME DELAY POWER RATING 1 W SURGE PROTECTION 6000 V AUTO TEST LOGIC HOUSING MATERIAL CORROSION RESISTANT POLYCARBONATE WARRANTY 5 YEAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - GT500W - RAB Lighting
Northvale, NJ, USA
Occupancy Sensor/Switch
GT500W
Occupancy Sensor/Switch GT500W
WALL SWITCH TYPE 4 INCH W X 8 INCH D X 2-1/4 INCH H SIZE WHITE FINISH UL APPROVAL OUTDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 500 W AT 120 V (INCANDESCENT), 250 W (FLUORESCENT) LOAD RATING 110 DEGREE FIELD OF VIEW NO WALL PLATE TYPE INCANDESCENT/FLUORES CENT LOAD TYPE 10 SEC TO 5 MIN TIME DELAY POWER RATING 1 W SURGE PROTECTION 6000 V AUTO TEST LOGIC HOUSING MATERIAL CORROSION RESISTANT POLYCARBONATE WARRANTY 5 YEAR
  • WALL SWITCH TYPE
  • 4 INCH W X 8 INCH D X 2-1/4 INCH H SIZE
  • WHITE FINISH
  • UL APPROVAL
  • OUTDOOR APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • SURFACE MOUNTING
  • 500 W AT 120 V (INCANDESCENT), 250 W (FLUORESCENT) LOAD RATING
  • 110 DEGREE FIELD OF VIEW
  • NO WALL PLATE TYPE
  • INCANDESCENT/FLUORESCENT LOAD TYPE
  • 10 SEC TO 5 MIN TIME DELAY
  • POWER RATING 1 W
  • SURGE PROTECTION 6000 V
  • AUTO TEST LOGIC
  • HOUSING MATERIAL CORROSION RESISTANT POLYCARBONATE
  • WARRANTY 5 YEAR
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number GT500W
Product Name Occupancy Sensor/Switch
Lamp Type Fluorescent; Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details