RAB Lighting Lighting Fixture GPLED52NW

Description
16 INCH DIA X 6 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL PARKING GARAGE APPLICATION PENDANT MOUNTING IP65 ENCLOSURE 4 LAMP(S) PENDANT MOUNT LIGHTING FIXTURE LED LAMP TYPE (4) 13 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR ULTRA WHITE SPECULAR VACUUM METALIZED POLYCARBONATE REFLECTOR TYPE 4242 LUMEN INTENSITY ULTRA WHITE SPECULAR VACUUM METALIZED POLYCARBONATE REFLECTOR TYPE WET LOCATION AREA CLASSIFICATION COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) COLOR RENDERING INDEX 83 WITH HIGH TEMPERATURE SILICONE GASKET, PRISMATIC POLYCARBONATE LENS, DIE-CAST ALUMINUM DOOR FRAME, LOCK SCREW GPLED MODEL
Datasheet
Description
16 INCH DIA X 6 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL PARKING GARAGE APPLICATION PENDANT MOUNTING IP65 ENCLOSURE 4 LAMP(S) PENDANT MOUNT LIGHTING FIXTURE LED LAMP TYPE (4) 13 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR ULTRA WHITE SPECULAR VACUUM METALIZED POLYCARBONATE REFLECTOR TYPE 4242 LUMEN INTENSITY ULTRA WHITE SPECULAR VACUUM METALIZED POLYCARBONATE REFLECTOR TYPE WET LOCATION AREA CLASSIFICATION COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) COLOR RENDERING INDEX 83 WITH HIGH TEMPERATURE SILICONE GASKET, PRISMATIC POLYCARBONATE LENS, DIE-CAST ALUMINUM DOOR FRAME, LOCK SCREW GPLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - GPLED52NW - RAB Lighting
Northvale, NJ, USA
Lighting Fixture
GPLED52NW
Lighting Fixture GPLED52NW
16 INCH DIA X 6 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL PARKING GARAGE APPLICATION PENDANT MOUNTING IP65 ENCLOSURE 4 LAMP(S) PENDANT MOUNT LIGHTING FIXTURE LED LAMP TYPE (4) 13 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR ULTRA WHITE SPECULAR VACUUM METALIZED POLYCARBONATE REFLECTOR TYPE 4242 LUMEN INTENSITY ULTRA WHITE SPECULAR VACUUM METALIZED POLYCARBONATE REFLECTOR TYPE WET LOCATION AREA CLASSIFICATION COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) COLOR RENDERING INDEX 83 WITH HIGH TEMPERATURE SILICONE GASKET, PRISMATIC POLYCARBONATE LENS, DIE-CAST ALUMINUM DOOR FRAME, LOCK SCREW GPLED MODEL
  • 16 INCH DIA X 6 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • PARKING GARAGE APPLICATION
  • PENDANT MOUNTING
  • IP65 ENCLOSURE
  • 4 LAMP(S)
  • PENDANT MOUNT LIGHTING FIXTURE
  • LED LAMP TYPE
  • (4) 13 W LAMP WATTAGE
  • 120/208/240/277 V INPUT VOLTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 100000 LIFE IN HOUR
  • ULTRA WHITE SPECULAR VACUUM METALIZED POLYCARBONATE REFLECTOR TYPE
  • 4242 LUMEN INTENSITY
  • ULTRA WHITE SPECULAR VACUUM METALIZED POLYCARBONATE REFLECTOR TYPE
  • WET LOCATION AREA CLASSIFICATION
  • COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
  • COLOR RENDERING INDEX 83
  • WITH HIGH TEMPERATURE SILICONE GASKET, PRISMATIC POLYCARBONATE LENS, DIE-CAST ALUMINUM DOOR FRAME, LOCK SCREW
  • GPLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number GPLED52NW
Product Name Lighting Fixture
Application Parking Garage
Fixture Type Other; Lighting Fixture
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 472mm(L)
View Details