RAB Lighting Lighting Fixture GPLED26Y

Description
16 INCH DIA X 6 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ANSI C78.377-2015 APPLICABLE STANDARD PARKING GARAGE APPLICATION PENDANT, 1/2 INCH HUB MOUNTING IP66 ENCLOSURE GARAGE LIGHT FIXTURE LED LAMP TYPE 26 W LAMP WATTAGE 120/208/240/277 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR ULTRA WHITE SEMI SPECULAR ANODIZED ALUMINUM REFLECTOR TYPE 2202 LUMEN INTENSITY ULTRA WHITE SEMI SPECULAR ANODIZED ALUMINUM REFLECTOR TYPE WET LOCATION AREA CLASSIFICATION ROHS COMPLIANT GASKET MATERIAL SILICONE LENS TYPE PRISMATIC POLYCARBONATE CURRENT RATING 0.3/0.17/0.15/0.13 AMPERE POWER RATING 28 W COLOR TEMPERATURE 3000 K COLOR RENDERING INDEX 83 TEMPERATURE RATING 40 DEG C
Datasheet
Description
16 INCH DIA X 6 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ANSI C78.377-2015 APPLICABLE STANDARD PARKING GARAGE APPLICATION PENDANT, 1/2 INCH HUB MOUNTING IP66 ENCLOSURE GARAGE LIGHT FIXTURE LED LAMP TYPE 26 W LAMP WATTAGE 120/208/240/277 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR ULTRA WHITE SEMI SPECULAR ANODIZED ALUMINUM REFLECTOR TYPE 2202 LUMEN INTENSITY ULTRA WHITE SEMI SPECULAR ANODIZED ALUMINUM REFLECTOR TYPE WET LOCATION AREA CLASSIFICATION ROHS COMPLIANT GASKET MATERIAL SILICONE LENS TYPE PRISMATIC POLYCARBONATE CURRENT RATING 0.3/0.17/0.15/0.13 AMPERE POWER RATING 28 W COLOR TEMPERATURE 3000 K COLOR RENDERING INDEX 83 TEMPERATURE RATING 40 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - GPLED26Y - RAB Lighting
Northvale, NJ, USA
Lighting Fixture
GPLED26Y
Lighting Fixture GPLED26Y
16 INCH DIA X 6 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ANSI C78.377-2015 APPLICABLE STANDARD PARKING GARAGE APPLICATION PENDANT, 1/2 INCH HUB MOUNTING IP66 ENCLOSURE GARAGE LIGHT FIXTURE LED LAMP TYPE 26 W LAMP WATTAGE 120/208/240/277 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR ULTRA WHITE SEMI SPECULAR ANODIZED ALUMINUM REFLECTOR TYPE 2202 LUMEN INTENSITY ULTRA WHITE SEMI SPECULAR ANODIZED ALUMINUM REFLECTOR TYPE WET LOCATION AREA CLASSIFICATION ROHS COMPLIANT GASKET MATERIAL SILICONE LENS TYPE PRISMATIC POLYCARBONATE CURRENT RATING 0.3/0.17/0.15/0.13 AMPERE POWER RATING 28 W COLOR TEMPERATURE 3000 K COLOR RENDERING INDEX 83 TEMPERATURE RATING 40 DEG C
  • 16 INCH DIA X 6 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • ANSI C78.377-2015 APPLICABLE STANDARD
  • PARKING GARAGE APPLICATION
  • PENDANT, 1/2 INCH HUB MOUNTING
  • IP66 ENCLOSURE
  • GARAGE LIGHT FIXTURE
  • LED LAMP TYPE
  • 26 W LAMP WATTAGE
  • 120/208/240/277 V AT 50/60 HZ INPUT VOLTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 100000 LIFE IN HOUR
  • ULTRA WHITE SEMI SPECULAR ANODIZED ALUMINUM REFLECTOR TYPE
  • 2202 LUMEN INTENSITY
  • ULTRA WHITE SEMI SPECULAR ANODIZED ALUMINUM REFLECTOR TYPE
  • WET LOCATION AREA CLASSIFICATION
  • ROHS COMPLIANT
  • GASKET MATERIAL SILICONE
  • LENS TYPE PRISMATIC POLYCARBONATE
  • CURRENT RATING 0.3/0.17/0.15/0.13 AMPERE
  • POWER RATING 28 W
  • COLOR TEMPERATURE 3000 K
  • COLOR RENDERING INDEX 83
  • TEMPERATURE RATING 40 DEG C
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number GPLED26Y
Product Name Lighting Fixture
Application Parking Garage
Fixture Type Other; Lighting Fixture
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details