RAB Lighting Outdoor Wall Light GNLED13NB

Description
GOOSENECK TYPE 2 FT 3-1/4 INCH D X 1 FT 6-3/8 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 13 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE LGOOSE[TM] BRAND ROHS COMPLIANT APPLICATION WET LOCATION, MAIN STREET STOREFRONT, BUILDING PERIMETER GASKET MATERIAL HIGH TEMPERATURE SILICONE LAMP LIFE 100000 HR LIGHT INTENSITY 664 LUMEN COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) COLOR RENDERING INDEX 86 MINIMUM GNLED MODEL
Datasheet
Description
GOOSENECK TYPE 2 FT 3-1/4 INCH D X 1 FT 6-3/8 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 13 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE LGOOSE[TM] BRAND ROHS COMPLIANT APPLICATION WET LOCATION, MAIN STREET STOREFRONT, BUILDING PERIMETER GASKET MATERIAL HIGH TEMPERATURE SILICONE LAMP LIFE 100000 HR LIGHT INTENSITY 664 LUMEN COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) COLOR RENDERING INDEX 86 MINIMUM GNLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - GNLED13NB - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
GNLED13NB
Outdoor Wall Light GNLED13NB
GOOSENECK TYPE 2 FT 3-1/4 INCH D X 1 FT 6-3/8 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 13 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE LGOOSE[TM] BRAND ROHS COMPLIANT APPLICATION WET LOCATION, MAIN STREET STOREFRONT, BUILDING PERIMETER GASKET MATERIAL HIGH TEMPERATURE SILICONE LAMP LIFE 100000 HR LIGHT INTENSITY 664 LUMEN COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) COLOR RENDERING INDEX 86 MINIMUM GNLED MODEL
  • GOOSENECK TYPE
  • 2 FT 3-1/4 INCH D X 1 FT 6-3/8 INCH H SIZE
  • BLACK POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 13 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • LGOOSE[TM] BRAND
  • ROHS COMPLIANT
  • APPLICATION WET LOCATION, MAIN STREET STOREFRONT, BUILDING PERIMETER
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • LAMP LIFE 100000 HR
  • LIGHT INTENSITY 664 LUMEN
  • COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
  • COLOR RENDERING INDEX 86
  • MINIMUM
  • GNLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number GNLED13NB
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details