RAB Lighting Area/Roadway Light GN1LED26YSTB

Description
BLACK POLYESTER POWDER COATED FINISH UL APPROVAL ARM MOUNTING LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE INITIAL INTENSITY 1262 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE IN KELVIN 3000 (WARM) WITH STRAIGHT BLADE SHADE GN1LED MODEL
Datasheet
Description
BLACK POLYESTER POWDER COATED FINISH UL APPROVAL ARM MOUNTING LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE INITIAL INTENSITY 1262 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE IN KELVIN 3000 (WARM) WITH STRAIGHT BLADE SHADE GN1LED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - GN1LED26YSTB - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
GN1LED26YSTB
Area/Roadway Light GN1LED26YSTB
BLACK POLYESTER POWDER COATED FINISH UL APPROVAL ARM MOUNTING LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE INITIAL INTENSITY 1262 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE IN KELVIN 3000 (WARM) WITH STRAIGHT BLADE SHADE GN1LED MODEL
  • BLACK POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • ARM MOUNTING
  • LED LAMP TYPE
  • 26 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • INITIAL INTENSITY 1262 LUMEN
  • COLOR RENDERING INDEX 82
  • COLOR TEMPERATURE IN KELVIN 3000 (WARM)
  • WITH STRAIGHT BLADE SHADE
  • GN1LED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number GN1LED26YSTB
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details