RAB Lighting Outdoor Wall Light GN1LED26YAC11B

Description
GOOSENECK TYPE BLACK FINISH UL APPROVAL LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT INTENSITY 844 LUMEN COLOR TEMPERATURE 3000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 82 CURRENT RATING 0.25/0.16/0.14/0.12 AMPERE SURGE PROTECTION RATING 4 KV MOUNTING ARM, O-RING SEAL, SCREW INCLUDES STYLE 1 24 INCH GOOSE A
Datasheet
Description
GOOSENECK TYPE BLACK FINISH UL APPROVAL LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT INTENSITY 844 LUMEN COLOR TEMPERATURE 3000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 82 CURRENT RATING 0.25/0.16/0.14/0.12 AMPERE SURGE PROTECTION RATING 4 KV MOUNTING ARM, O-RING SEAL, SCREW INCLUDES STYLE 1 24 INCH GOOSE A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - GN1LED26YAC11B - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
GN1LED26YAC11B
Outdoor Wall Light GN1LED26YAC11B
GOOSENECK TYPE BLACK FINISH UL APPROVAL LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT INTENSITY 844 LUMEN COLOR TEMPERATURE 3000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 82 CURRENT RATING 0.25/0.16/0.14/0.12 AMPERE SURGE PROTECTION RATING 4 KV MOUNTING ARM, O-RING SEAL, SCREW INCLUDES STYLE 1 24 INCH GOOSE A
  • GOOSENECK TYPE
  • BLACK FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 26 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • ROHS COMPLIANT
  • INTENSITY 844 LUMEN
  • COLOR TEMPERATURE 3000 K
  • RATED LIFE IN HOUR 100000
  • COLOR RENDERING INDEX 82
  • CURRENT RATING 0.25/0.16/0.14/0.12 AMPERE
  • SURGE PROTECTION RATING 4 KV
  • MOUNTING ARM, O-RING SEAL, SCREW
  • INCLUDES STYLE 1 24 INCH GOOSE A
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number GN1LED26YAC11B
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details