RAB Lighting Outdoor Wall Light GN1LED26NSTB

Description
GOOSENECK TYPE BLACK FINISH UL APPROVAL LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT INTENSITY 1319 LUMEN COLOR TEMPERATURE 4000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 85 CURRENT RATING 0.25/0.16/0.14/0.12 AMPERE SURGE PROTECTION RATING 4 KV MOUNTING ARM, O-RING SEAL, SCREW INCLUDES STYLE 1 24 INCH GOOSE
Datasheet
Description
GOOSENECK TYPE BLACK FINISH UL APPROVAL LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT INTENSITY 1319 LUMEN COLOR TEMPERATURE 4000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 85 CURRENT RATING 0.25/0.16/0.14/0.12 AMPERE SURGE PROTECTION RATING 4 KV MOUNTING ARM, O-RING SEAL, SCREW INCLUDES STYLE 1 24 INCH GOOSE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - GN1LED26NSTB - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
GN1LED26NSTB
Outdoor Wall Light GN1LED26NSTB
GOOSENECK TYPE BLACK FINISH UL APPROVAL LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT INTENSITY 1319 LUMEN COLOR TEMPERATURE 4000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 85 CURRENT RATING 0.25/0.16/0.14/0.12 AMPERE SURGE PROTECTION RATING 4 KV MOUNTING ARM, O-RING SEAL, SCREW INCLUDES STYLE 1 24 INCH GOOSE
  • GOOSENECK TYPE
  • BLACK FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 26 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • ROHS COMPLIANT
  • INTENSITY 1319 LUMEN
  • COLOR TEMPERATURE 4000 K
  • RATED LIFE IN HOUR 100000
  • COLOR RENDERING INDEX 85
  • CURRENT RATING 0.25/0.16/0.14/0.12 AMPERE
  • SURGE PROTECTION RATING 4 KV
  • MOUNTING ARM, O-RING SEAL, SCREW
  • INCLUDES STYLE 1 24 INCH GOOSE
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number GN1LED26NSTB
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details