RAB Lighting Outdoor Wall Light GN1LED13YSTB

Description
GOOSENECK TYPE BLACK FINISH UL APPROVAL LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT INTENSITY 514 LUMEN COLOR TEMPERATURE 3000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 87 CURRENT RATING 0.3/0.15 AMPERE SURGE PROTECTION RATING 4 KV MOUNTING ARM, O-RING SEAL, SCREW INCLUDES STYLE 1 24 INCH GOOSE ARM APPLICA
Datasheet
Description
GOOSENECK TYPE BLACK FINISH UL APPROVAL LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT INTENSITY 514 LUMEN COLOR TEMPERATURE 3000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 87 CURRENT RATING 0.3/0.15 AMPERE SURGE PROTECTION RATING 4 KV MOUNTING ARM, O-RING SEAL, SCREW INCLUDES STYLE 1 24 INCH GOOSE ARM APPLICA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - GN1LED13YSTB - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
GN1LED13YSTB
Outdoor Wall Light GN1LED13YSTB
GOOSENECK TYPE BLACK FINISH UL APPROVAL LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT INTENSITY 514 LUMEN COLOR TEMPERATURE 3000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 87 CURRENT RATING 0.3/0.15 AMPERE SURGE PROTECTION RATING 4 KV MOUNTING ARM, O-RING SEAL, SCREW INCLUDES STYLE 1 24 INCH GOOSE ARM APPLICA
  • GOOSENECK TYPE
  • BLACK FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 13 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • ROHS COMPLIANT
  • INTENSITY 514 LUMEN
  • COLOR TEMPERATURE 3000 K
  • RATED LIFE IN HOUR 100000
  • COLOR RENDERING INDEX 87
  • CURRENT RATING 0.3/0.15 AMPERE
  • SURGE PROTECTION RATING 4 KV
  • MOUNTING ARM, O-RING SEAL, SCREW
  • INCLUDES STYLE 1 24 INCH GOOSE ARM
  • APPLICA
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number GN1LED13YSTB
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details