RAB Lighting Outdoor Ceiling Light GLED78W

Description
16 INCH DIA X 5-1/2 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 78 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PRISMATIC POLYCARBONATE LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION, PARKING GARAGE MOUNTING TYPE CEILING COLOR TEMPERATURE IN KELVIN 5100 (COOL) COLOR RENDERING INDEX 68 INTENSITY 7053 LUMEN LAMP LIFE 100000 HR WITH HIGH TEMPERATURE SILICONE GASKET, SPECULAR VACUUM METALIZED POLYCARBONATE R GLED MODEL
Datasheet
Description
16 INCH DIA X 5-1/2 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 78 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PRISMATIC POLYCARBONATE LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION, PARKING GARAGE MOUNTING TYPE CEILING COLOR TEMPERATURE IN KELVIN 5100 (COOL) COLOR RENDERING INDEX 68 INTENSITY 7053 LUMEN LAMP LIFE 100000 HR WITH HIGH TEMPERATURE SILICONE GASKET, SPECULAR VACUUM METALIZED POLYCARBONATE R GLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - GLED78W - RAB Lighting
Northvale, NJ, USA
Outdoor Ceiling Light
GLED78W
Outdoor Ceiling Light GLED78W
16 INCH DIA X 5-1/2 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 78 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PRISMATIC POLYCARBONATE LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION, PARKING GARAGE MOUNTING TYPE CEILING COLOR TEMPERATURE IN KELVIN 5100 (COOL) COLOR RENDERING INDEX 68 INTENSITY 7053 LUMEN LAMP LIFE 100000 HR WITH HIGH TEMPERATURE SILICONE GASKET, SPECULAR VACUUM METALIZED POLYCARBONATE R GLED MODEL
  • 16 INCH DIA X 5-1/2 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 78 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • PRISMATIC POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION, PARKING GARAGE
  • MOUNTING TYPE CEILING
  • COLOR TEMPERATURE IN KELVIN 5100 (COOL)
  • COLOR RENDERING INDEX 68
  • INTENSITY 7053 LUMEN
  • LAMP LIFE 100000 HR
  • WITH HIGH TEMPERATURE SILICONE GASKET, SPECULAR VACUUM METALIZED POLYCARBONATE R
  • GLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number GLED78W
Product Name Outdoor Ceiling Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details