RAB Lighting Outdoor Ceiling Light GLED78NW

Description
16 INCH DIA X 5-1/2 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 78 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PRISMATIC POLYCARBONATE LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION, PARKING GARAGE MOUNTING TYPE CEILING COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) COLOR RENDERING INDEX 83 INTENSITY 5986 LUMEN LAMP LIFE 100000 HR WITH HIGH TEMPERATURE SILICONE GASKET, SPECULAR VACUUM METALIZED POLYCARBONAT GLED MODEL
Datasheet
Description
16 INCH DIA X 5-1/2 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 78 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PRISMATIC POLYCARBONATE LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION, PARKING GARAGE MOUNTING TYPE CEILING COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) COLOR RENDERING INDEX 83 INTENSITY 5986 LUMEN LAMP LIFE 100000 HR WITH HIGH TEMPERATURE SILICONE GASKET, SPECULAR VACUUM METALIZED POLYCARBONAT GLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - GLED78NW - RAB Lighting
Northvale, NJ, USA
Outdoor Ceiling Light
GLED78NW
Outdoor Ceiling Light GLED78NW
16 INCH DIA X 5-1/2 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 78 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PRISMATIC POLYCARBONATE LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION, PARKING GARAGE MOUNTING TYPE CEILING COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) COLOR RENDERING INDEX 83 INTENSITY 5986 LUMEN LAMP LIFE 100000 HR WITH HIGH TEMPERATURE SILICONE GASKET, SPECULAR VACUUM METALIZED POLYCARBONAT GLED MODEL
  • 16 INCH DIA X 5-1/2 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 78 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • PRISMATIC POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION, PARKING GARAGE
  • MOUNTING TYPE CEILING
  • COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
  • COLOR RENDERING INDEX 83
  • INTENSITY 5986 LUMEN
  • LAMP LIFE 100000 HR
  • WITH HIGH TEMPERATURE SILICONE GASKET, SPECULAR VACUUM METALIZED POLYCARBONAT
  • GLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number GLED78NW
Product Name Outdoor Ceiling Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details