RAB Lighting Lighting Fixture GLED78/BL

Description
16 INCH DIA X 5-1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ANSI C78.377-2015 APPLICABLE STANDARD PARKING GARAGE APPLICATION CEILING MOUNTING 6 LAMP(S) GARAGE LIGHT FIXTURE LED LAMP TYPE 78 W LAMP WATTAGE 120/208/240/277 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR SPECULAR VACUUM METALIZED POLYCARBONATE REFLECTOR TYPE 7053 LUMEN INTENSITY SPECULAR VACUUM METALIZED POLYCARBONATE REFLECTOR TYPE WET LOCATION AREA CLASSIFICATION ROHS COMPLIANT GASKET MATERIAL SILICONE CURRENT RATING 0.74/0.47/0.41/0.35 AMPERE POWER RATING 88 W COLOR TEMPERATURE 5100 K COLOR RENDERING INDEX 68 TEMPERATURE RATING 35 DEG C
Datasheet
Description
16 INCH DIA X 5-1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ANSI C78.377-2015 APPLICABLE STANDARD PARKING GARAGE APPLICATION CEILING MOUNTING 6 LAMP(S) GARAGE LIGHT FIXTURE LED LAMP TYPE 78 W LAMP WATTAGE 120/208/240/277 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR SPECULAR VACUUM METALIZED POLYCARBONATE REFLECTOR TYPE 7053 LUMEN INTENSITY SPECULAR VACUUM METALIZED POLYCARBONATE REFLECTOR TYPE WET LOCATION AREA CLASSIFICATION ROHS COMPLIANT GASKET MATERIAL SILICONE CURRENT RATING 0.74/0.47/0.41/0.35 AMPERE POWER RATING 88 W COLOR TEMPERATURE 5100 K COLOR RENDERING INDEX 68 TEMPERATURE RATING 35 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - GLED78/BL - RAB Lighting
Northvale, NJ, USA
Lighting Fixture
GLED78/BL
Lighting Fixture GLED78/BL
16 INCH DIA X 5-1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ANSI C78.377-2015 APPLICABLE STANDARD PARKING GARAGE APPLICATION CEILING MOUNTING 6 LAMP(S) GARAGE LIGHT FIXTURE LED LAMP TYPE 78 W LAMP WATTAGE 120/208/240/277 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR SPECULAR VACUUM METALIZED POLYCARBONATE REFLECTOR TYPE 7053 LUMEN INTENSITY SPECULAR VACUUM METALIZED POLYCARBONATE REFLECTOR TYPE WET LOCATION AREA CLASSIFICATION ROHS COMPLIANT GASKET MATERIAL SILICONE CURRENT RATING 0.74/0.47/0.41/0.35 AMPERE POWER RATING 88 W COLOR TEMPERATURE 5100 K COLOR RENDERING INDEX 68 TEMPERATURE RATING 35 DEG C
  • 16 INCH DIA X 5-1/2 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • ANSI C78.377-2015 APPLICABLE STANDARD
  • PARKING GARAGE APPLICATION
  • CEILING MOUNTING
  • 6 LAMP(S)
  • GARAGE LIGHT FIXTURE
  • LED LAMP TYPE
  • 78 W LAMP WATTAGE
  • 120/208/240/277 V AT 50/60 HZ INPUT VOLTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 100000 LIFE IN HOUR
  • SPECULAR VACUUM METALIZED POLYCARBONATE REFLECTOR TYPE
  • 7053 LUMEN INTENSITY
  • SPECULAR VACUUM METALIZED POLYCARBONATE REFLECTOR TYPE
  • WET LOCATION AREA CLASSIFICATION
  • ROHS COMPLIANT
  • GASKET MATERIAL SILICONE
  • CURRENT RATING 0.74/0.47/0.41/0.35 AMPERE
  • POWER RATING 88 W
  • COLOR TEMPERATURE 5100 K
  • COLOR RENDERING INDEX 68
  • TEMPERATURE RATING 35 DEG C
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number GLED78/BL
Product Name Lighting Fixture
Application Parking Garage
Fixture Type Ceiling Fixtures; Other; Lighting Fixture
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details