RAB Lighting Outdoor Ceiling Light GLED52Y

Description
16 INCH DIA X 5-1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PRISMATIC POLYCARBONATE LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION, PARKING GARAGE MOUNTING TYPE CEILING COLOR TEMPERATURE IN KELVIN 3000 (WARM) COLOR RENDERING INDEX 83 INTENSITY 3893 LUMEN LAMP LIFE 100000 HR WITH HIGH TEMPERATURE SILICONE GASKET, ULTRA WHITE SPECULAR VACUUM METALIZED POL GLED MODEL
Datasheet
Description
16 INCH DIA X 5-1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PRISMATIC POLYCARBONATE LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION, PARKING GARAGE MOUNTING TYPE CEILING COLOR TEMPERATURE IN KELVIN 3000 (WARM) COLOR RENDERING INDEX 83 INTENSITY 3893 LUMEN LAMP LIFE 100000 HR WITH HIGH TEMPERATURE SILICONE GASKET, ULTRA WHITE SPECULAR VACUUM METALIZED POL GLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - GLED52Y - RAB Lighting
Northvale, NJ, USA
Outdoor Ceiling Light
GLED52Y
Outdoor Ceiling Light GLED52Y
16 INCH DIA X 5-1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PRISMATIC POLYCARBONATE LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION, PARKING GARAGE MOUNTING TYPE CEILING COLOR TEMPERATURE IN KELVIN 3000 (WARM) COLOR RENDERING INDEX 83 INTENSITY 3893 LUMEN LAMP LIFE 100000 HR WITH HIGH TEMPERATURE SILICONE GASKET, ULTRA WHITE SPECULAR VACUUM METALIZED POL GLED MODEL
  • 16 INCH DIA X 5-1/2 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 52 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • PRISMATIC POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION, PARKING GARAGE
  • MOUNTING TYPE CEILING
  • COLOR TEMPERATURE IN KELVIN 3000 (WARM)
  • COLOR RENDERING INDEX 83
  • INTENSITY 3893 LUMEN
  • LAMP LIFE 100000 HR
  • WITH HIGH TEMPERATURE SILICONE GASKET, ULTRA WHITE SPECULAR VACUUM METALIZED POL
  • GLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number GLED52Y
Product Name Outdoor Ceiling Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details