RAB Lighting Outdoor Ceiling Light GLED52NW

Description
16 INCH DIA X 5-1/2 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PRISMATIC POLYCARBONATE LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION, PARKING GARAGE MOUNTING TYPE CEILING COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) COLOR RENDERING INDEX 83 INTENSITY 4242 LUMEN LAMP LIFE 100000 HR WITH HIGH TEMPERATURE SILICONE GASKET, ULTRA WHITE SPECULAR VACUUM METALIZED GLED MODEL
Datasheet
Description
16 INCH DIA X 5-1/2 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PRISMATIC POLYCARBONATE LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION, PARKING GARAGE MOUNTING TYPE CEILING COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) COLOR RENDERING INDEX 83 INTENSITY 4242 LUMEN LAMP LIFE 100000 HR WITH HIGH TEMPERATURE SILICONE GASKET, ULTRA WHITE SPECULAR VACUUM METALIZED GLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - GLED52NW - RAB Lighting
Northvale, NJ, USA
Outdoor Ceiling Light
GLED52NW
Outdoor Ceiling Light GLED52NW
16 INCH DIA X 5-1/2 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PRISMATIC POLYCARBONATE LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION, PARKING GARAGE MOUNTING TYPE CEILING COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) COLOR RENDERING INDEX 83 INTENSITY 4242 LUMEN LAMP LIFE 100000 HR WITH HIGH TEMPERATURE SILICONE GASKET, ULTRA WHITE SPECULAR VACUUM METALIZED GLED MODEL
  • 16 INCH DIA X 5-1/2 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 52 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • PRISMATIC POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION, PARKING GARAGE
  • MOUNTING TYPE CEILING
  • COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
  • COLOR RENDERING INDEX 83
  • INTENSITY 4242 LUMEN
  • LAMP LIFE 100000 HR
  • WITH HIGH TEMPERATURE SILICONE GASKET, ULTRA WHITE SPECULAR VACUUM METALIZED
  • GLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number GLED52NW
Product Name Outdoor Ceiling Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Low Bay & High Bay Lighting - 2856579 - RS Components, Ltd.
Specs
Lamp Type LED
View Details