RAB Lighting Lighting Fixture GLED26W

Description
16 INCH DIA X 5-1/2 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL ANSI C78.377-2015 APPLICABLE STANDARD PARKING GARAGE APPLICATION CEILING MOUNTING IP66 ENCLOSURE GARAGE LIGHT FIXTURE LED LAMP TYPE 26 W LAMP WATTAGE 120/208/240/277 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR ULTRA WHITE SEMI SPECULAR ANODIZED ALUMINUM REFLECTOR TYPE 2812 LUMEN INTENSITY ULTRA WHITE SEMI SPECULAR ANODIZED ALUMINUM REFLECTOR TYPE WET LOCATION AREA CLASSIFICATION ROHS COMPLIANT GASKET MATERIAL SILICONE LENS TYPE PRISMATIC POLYCARBONATE CURRENT RATING 0.3/0.17/0.15/0.13 AMPERE POWER RATING 30 W COLOR TEMPERATURE 5000 K COLOR RENDERING INDEX 69 TEMPERATURE RATING 40 DEG C
Datasheet
Description
16 INCH DIA X 5-1/2 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL ANSI C78.377-2015 APPLICABLE STANDARD PARKING GARAGE APPLICATION CEILING MOUNTING IP66 ENCLOSURE GARAGE LIGHT FIXTURE LED LAMP TYPE 26 W LAMP WATTAGE 120/208/240/277 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR ULTRA WHITE SEMI SPECULAR ANODIZED ALUMINUM REFLECTOR TYPE 2812 LUMEN INTENSITY ULTRA WHITE SEMI SPECULAR ANODIZED ALUMINUM REFLECTOR TYPE WET LOCATION AREA CLASSIFICATION ROHS COMPLIANT GASKET MATERIAL SILICONE LENS TYPE PRISMATIC POLYCARBONATE CURRENT RATING 0.3/0.17/0.15/0.13 AMPERE POWER RATING 30 W COLOR TEMPERATURE 5000 K COLOR RENDERING INDEX 69 TEMPERATURE RATING 40 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - GLED26W - RAB Lighting
Northvale, NJ, USA
Lighting Fixture
GLED26W
Lighting Fixture GLED26W
16 INCH DIA X 5-1/2 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL ANSI C78.377-2015 APPLICABLE STANDARD PARKING GARAGE APPLICATION CEILING MOUNTING IP66 ENCLOSURE GARAGE LIGHT FIXTURE LED LAMP TYPE 26 W LAMP WATTAGE 120/208/240/277 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR ULTRA WHITE SEMI SPECULAR ANODIZED ALUMINUM REFLECTOR TYPE 2812 LUMEN INTENSITY ULTRA WHITE SEMI SPECULAR ANODIZED ALUMINUM REFLECTOR TYPE WET LOCATION AREA CLASSIFICATION ROHS COMPLIANT GASKET MATERIAL SILICONE LENS TYPE PRISMATIC POLYCARBONATE CURRENT RATING 0.3/0.17/0.15/0.13 AMPERE POWER RATING 30 W COLOR TEMPERATURE 5000 K COLOR RENDERING INDEX 69 TEMPERATURE RATING 40 DEG C
  • 16 INCH DIA X 5-1/2 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • ANSI C78.377-2015 APPLICABLE STANDARD
  • PARKING GARAGE APPLICATION
  • CEILING MOUNTING
  • IP66 ENCLOSURE
  • GARAGE LIGHT FIXTURE
  • LED LAMP TYPE
  • 26 W LAMP WATTAGE
  • 120/208/240/277 V AT 50/60 HZ INPUT VOLTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 100000 LIFE IN HOUR
  • ULTRA WHITE SEMI SPECULAR ANODIZED ALUMINUM REFLECTOR TYPE
  • 2812 LUMEN INTENSITY
  • ULTRA WHITE SEMI SPECULAR ANODIZED ALUMINUM REFLECTOR TYPE
  • WET LOCATION AREA CLASSIFICATION
  • ROHS COMPLIANT
  • GASKET MATERIAL SILICONE
  • LENS TYPE PRISMATIC POLYCARBONATE
  • CURRENT RATING 0.3/0.17/0.15/0.13 AMPERE
  • POWER RATING 30 W
  • COLOR TEMPERATURE 5000 K
  • COLOR RENDERING INDEX 69
  • TEMPERATURE RATING 40 DEG C
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number GLED26W
Product Name Lighting Fixture
Application Parking Garage
Fixture Type Ceiling Fixtures; Other; Lighting Fixture
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details