RAB Lighting Floodlight Fixture FZS250SFQT/PC2

Description
13 3/4 INCH W X 12 5/8 INCH D X 15 1/8 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL SLIPFITTER MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE 1.3 SQ FT EPA FLOODZILLA[T], RAB[R] BRAND INITIAL LUMENS 28500 LAMP HOURS 24000 INPUT WATTAGE 295 W INCLUDES BUTTON PHOTO CONTROL WIRED FOR 208 TO 277 V
Datasheet
Description
13 3/4 INCH W X 12 5/8 INCH D X 15 1/8 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL SLIPFITTER MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE 1.3 SQ FT EPA FLOODZILLA[T], RAB[R] BRAND INITIAL LUMENS 28500 LAMP HOURS 24000 INPUT WATTAGE 295 W INCLUDES BUTTON PHOTO CONTROL WIRED FOR 208 TO 277 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FZS250SFQT/PC2 - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FZS250SFQT/PC2
Floodlight Fixture FZS250SFQT/PC2
13 3/4 INCH W X 12 5/8 INCH D X 15 1/8 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL SLIPFITTER MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE 1.3 SQ FT EPA FLOODZILLA[T], RAB[R] BRAND INITIAL LUMENS 28500 LAMP HOURS 24000 INPUT WATTAGE 295 W INCLUDES BUTTON PHOTO CONTROL WIRED FOR 208 TO 277 V
  • 13 3/4 INCH W X 12 5/8 INCH D X 15 1/8 INCH H SIZE
  • CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • SLIPFITTER MOUNTING
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 250 W LAMP WATTAGE
  • PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • 1.3 SQ FT EPA
  • FLOODZILLA[T], RAB[R] BRAND
  • INITIAL LUMENS 28500
  • LAMP HOURS 24000
  • INPUT WATTAGE 295 W
  • INCLUDES BUTTON PHOTO CONTROL WIRED FOR 208 TO 277 V
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FZS250SFQT/PC2
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details