RAB Lighting Floodlight Fixture FZH320SFPSQ/PC

Description
13-3/4 INCH W X 12-5/8 INCH D X 15-1/8 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL SLIPFITTER, 2-3/8 INCH OD TENON, STAINLESS STEEL HARDWARE MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE 180 DEGREE ARC DISTRIBUTION/BEAM SPREAD 1.3 SQ FT EPA FLOODZILLA[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 29700 LUMEN BALLAST INPUT WATTAGE 368 W LENS MATERIAL THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL ANODIZED ALUMINUM WITH BUTTON PHOTOCELL WIRED FOR 120 V FZ MODEL
Datasheet
Description
13-3/4 INCH W X 12-5/8 INCH D X 15-1/8 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL SLIPFITTER, 2-3/8 INCH OD TENON, STAINLESS STEEL HARDWARE MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE 180 DEGREE ARC DISTRIBUTION/BEAM SPREAD 1.3 SQ FT EPA FLOODZILLA[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 29700 LUMEN BALLAST INPUT WATTAGE 368 W LENS MATERIAL THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL ANODIZED ALUMINUM WITH BUTTON PHOTOCELL WIRED FOR 120 V FZ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FZH320SFPSQ/PC - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FZH320SFPSQ/PC
Floodlight Fixture FZH320SFPSQ/PC
13-3/4 INCH W X 12-5/8 INCH D X 15-1/8 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL SLIPFITTER, 2-3/8 INCH OD TENON, STAINLESS STEEL HARDWARE MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE 180 DEGREE ARC DISTRIBUTION/BEAM SPREAD 1.3 SQ FT EPA FLOODZILLA[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 29700 LUMEN BALLAST INPUT WATTAGE 368 W LENS MATERIAL THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL ANODIZED ALUMINUM WITH BUTTON PHOTOCELL WIRED FOR 120 V FZ MODEL
  • 13-3/4 INCH W X 12-5/8 INCH D X 15-1/8 INCH H SIZE
  • CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • SLIPFITTER, 2-3/8 INCH OD TENON, STAINLESS STEEL HARDWARE MOUNTING
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE
  • YES LAMP INCLUDED
  • ED28 MOGUL BASE METAL HALIDE LAMP TYPE
  • 320 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • 180 DEGREE ARC DISTRIBUTION/BEAM SPREAD
  • 1.3 SQ FT EPA
  • FLOODZILLA[R] BRAND
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 29700 LUMEN
  • BALLAST INPUT WATTAGE 368 W
  • LENS MATERIAL THERMAL TEMPERED SHOCK RESISTANT GLASS
  • REFLECTOR MATERIAL ANODIZED ALUMINUM
  • WITH BUTTON PHOTOCELL WIRED FOR 120 V
  • FZ MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FZH320SFPSQ/PC
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Metal Halide
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details