13 3/4 INCH W X 12 5/8 INCH D X 14 1/4 INCH H SIZE
CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
UL (CANADA AND US) APPROVAL
TRUNNION MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE
YES LAMP INCLUDED
ED28 MOGUL BASE METAL HALIDE LAMP TYPE
250 W LAMP WATTAGE
PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
1.3 SQ FT EPA
FLOODZILLA[T], RAB[R] BRAND
INITIAL LUMENS 22000
LAMP HOURS 12000
INPUT WATTAGE 288 W
INCLUDES SWIVEL PHOTO CONTROL WIRED FOR 120 V
RAB Lighting
Done
Datasheet
Description
13 3/4 INCH W X 12 5/8 INCH D X 14 1/4 INCH H SIZE
CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
UL (CANADA AND US) APPROVAL
TRUNNION MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE
YES LAMP INCLUDED
ED28 MOGUL BASE METAL HALIDE LAMP TYPE
250 W LAMP WATTAGE
PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
1.3 SQ FT EPA
FLOODZILLA[T], RAB[R] BRAND
INITIAL LUMENS 22000
LAMP HOURS 12000
INPUT WATTAGE 288 W
INCLUDES SWIVEL PHOTO CONTROL WIRED FOR 120 V
13 3/4 INCH W X 12 5/8 INCH D X 14 1/4 INCH H SIZE
CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
UL (CANADA AND US) APPROVAL
TRUNNION MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE
YES LAMP INCLUDED
ED28 MOGUL BASE METAL HALIDE LAMP TYPE
250 W LAMP WATTAGE
PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
1.3 SQ FT EPA
FLOODZILLA[T], RAB[R] BRAND
INITIAL LUMENS 22000
LAMP HOURS 12000
INPUT WATTAGE 288 W
INCLUDES SWIVEL PHOTO CONTROL WIRED FOR 120 V
13 3/4 INCH W X 12 5/8 INCH D X 14 1/4 INCH H SIZE
CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
UL (CANADA AND US) APPROVAL
TRUNNION MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE