RAB Lighting Floodlight Fixture FZH200PSQ/PC

Description
13 3/4 INCH W X 12 5/8 INCH D X 14 1/4 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL TRUNNION MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 200 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE 1.3 SQ FT EPA FLOODZILLA[T], RAB[R] BRAND INITIAL LUMENS 19000 LAMP HOURS 15000 INPUT WATTAGE 232 W INCLUDES BUTTON PHOTO CONTROL WIRED FOR 120 V
Datasheet
Description
13 3/4 INCH W X 12 5/8 INCH D X 14 1/4 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL TRUNNION MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 200 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE 1.3 SQ FT EPA FLOODZILLA[T], RAB[R] BRAND INITIAL LUMENS 19000 LAMP HOURS 15000 INPUT WATTAGE 232 W INCLUDES BUTTON PHOTO CONTROL WIRED FOR 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FZH200PSQ/PC - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FZH200PSQ/PC
Floodlight Fixture FZH200PSQ/PC
13 3/4 INCH W X 12 5/8 INCH D X 14 1/4 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL TRUNNION MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 200 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE 1.3 SQ FT EPA FLOODZILLA[T], RAB[R] BRAND INITIAL LUMENS 19000 LAMP HOURS 15000 INPUT WATTAGE 232 W INCLUDES BUTTON PHOTO CONTROL WIRED FOR 120 V
  • 13 3/4 INCH W X 12 5/8 INCH D X 14 1/4 INCH H SIZE
  • CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • TRUNNION MOUNTING
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE
  • YES LAMP INCLUDED
  • ED28 MOGUL BASE METAL HALIDE LAMP TYPE
  • 200 W LAMP WATTAGE
  • PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • 1.3 SQ FT EPA
  • FLOODZILLA[T], RAB[R] BRAND
  • INITIAL LUMENS 19000
  • LAMP HOURS 15000
  • INPUT WATTAGE 232 W
  • INCLUDES BUTTON PHOTO CONTROL WIRED FOR 120 V
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FZH200PSQ/PC
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Metal Halide
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 555908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details