RAB Lighting Floodlight Fixture FXLH400SFPSQ

Description
14-3/4 INCH W X 15-1/2 INCH D X 18 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL SLIPFITTER, 2-3/8 INCH OD TENON MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), WIDE BEAM (POSITION 2) DISTRIBUTION/BEAM SPREAD 2 SQ FT EPA FLEXFLOOD XL[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 40000 LUMEN BALLAST INPUT WATTAGE 450 W LENS MATERIAL 3/16 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL ANODIZED ALUMINUM FXL MODEL
Datasheet
Description
14-3/4 INCH W X 15-1/2 INCH D X 18 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL SLIPFITTER, 2-3/8 INCH OD TENON MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), WIDE BEAM (POSITION 2) DISTRIBUTION/BEAM SPREAD 2 SQ FT EPA FLEXFLOOD XL[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 40000 LUMEN BALLAST INPUT WATTAGE 450 W LENS MATERIAL 3/16 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL ANODIZED ALUMINUM FXL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FXLH400SFPSQ - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FXLH400SFPSQ
Floodlight Fixture FXLH400SFPSQ
14-3/4 INCH W X 15-1/2 INCH D X 18 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL SLIPFITTER, 2-3/8 INCH OD TENON MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), WIDE BEAM (POSITION 2) DISTRIBUTION/BEAM SPREAD 2 SQ FT EPA FLEXFLOOD XL[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 40000 LUMEN BALLAST INPUT WATTAGE 450 W LENS MATERIAL 3/16 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL ANODIZED ALUMINUM FXL MODEL
  • 14-3/4 INCH W X 15-1/2 INCH D X 18 INCH H SIZE
  • CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • SLIPFITTER, 2-3/8 INCH OD TENON MOUNTING
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE
  • YES LAMP INCLUDED
  • ED28 MOGUL BASE METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • ADJUSTABLE, NARROW BEAM (POSITION 1), WIDE BEAM (POSITION 2) DISTRIBUTION/BEAM SPREAD
  • 2 SQ FT EPA
  • FLEXFLOOD XL[R] BRAND
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 40000 LUMEN
  • BALLAST INPUT WATTAGE 450 W
  • LENS MATERIAL 3/16 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS
  • REFLECTOR MATERIAL ANODIZED ALUMINUM
  • FXL MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FXLH400SFPSQ
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Metal Halide
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details