RAB Lighting Floodlight Fixture FXLH400SFPSQ/PC

Description
14 3/4 INCH W X 15 1/2 INCH D X 18 INCH H SIZE CHIP AND FADE RESISTANT METALLIC ARCHITECTURAL BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL SLIPFITTER MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM(POSITION 1), WIDE BEAM(POSITION 2) DISTRIBUTION/BEAM SPREAD 2 SQ FT EPA FLEX FLOOD XL[T], RAB[R] BRAND INITIAL LUMENS 40000 LAMP HOURS 20000 INPUT WATTAGE 450 W INCLUDES BUTTON PHOTO CONTROL WIRED FOR 120 V FXL MODEL
Datasheet
Description
14 3/4 INCH W X 15 1/2 INCH D X 18 INCH H SIZE CHIP AND FADE RESISTANT METALLIC ARCHITECTURAL BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL SLIPFITTER MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM(POSITION 1), WIDE BEAM(POSITION 2) DISTRIBUTION/BEAM SPREAD 2 SQ FT EPA FLEX FLOOD XL[T], RAB[R] BRAND INITIAL LUMENS 40000 LAMP HOURS 20000 INPUT WATTAGE 450 W INCLUDES BUTTON PHOTO CONTROL WIRED FOR 120 V FXL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FXLH400SFPSQ/PC - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FXLH400SFPSQ/PC
Floodlight Fixture FXLH400SFPSQ/PC
14 3/4 INCH W X 15 1/2 INCH D X 18 INCH H SIZE CHIP AND FADE RESISTANT METALLIC ARCHITECTURAL BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL SLIPFITTER MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM(POSITION 1), WIDE BEAM(POSITION 2) DISTRIBUTION/BEAM SPREAD 2 SQ FT EPA FLEX FLOOD XL[T], RAB[R] BRAND INITIAL LUMENS 40000 LAMP HOURS 20000 INPUT WATTAGE 450 W INCLUDES BUTTON PHOTO CONTROL WIRED FOR 120 V FXL MODEL
  • 14 3/4 INCH W X 15 1/2 INCH D X 18 INCH H SIZE
  • CHIP AND FADE RESISTANT METALLIC ARCHITECTURAL BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • SLIPFITTER MOUNTING
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE
  • YES LAMP INCLUDED
  • ED28 MOGUL BASE METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • ADJUSTABLE, NARROW BEAM(POSITION 1), WIDE BEAM(POSITION 2) DISTRIBUTION/BEAM SPREAD
  • 2 SQ FT EPA
  • FLEX FLOOD XL[T], RAB[R] BRAND
  • INITIAL LUMENS 40000
  • LAMP HOURS 20000
  • INPUT WATTAGE 450 W
  • INCLUDES BUTTON PHOTO CONTROL WIRED FOR 120 V
  • FXL MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FXLH400SFPSQ/PC
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Metal Halide
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details