14-3/4 INCH W X 15-1/2 INCH D X 18 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL APPROVAL
SLIP FITTER, 2-3/8 INCH OD MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, PULSE START, HPF, QUAD-TAP BALLAST TYPE
YES LAMP INCLUDED
ED28 METAL HALIDE LAMP TYPE
350 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
2 SQ FT EPA
REFLECTOR MATERIAL ANODIZED ALUMINUM
CURRENT RATING 3.6 AMPERE
INTENSITY 33000 LUMEN
RATED LIFE IN HOUR 20000
INCLUDES 120 V BUTTON PHOTOCELL
APPLICATION WET LOCATION
RAB Lighting
Done
Datasheet
Description
14-3/4 INCH W X 15-1/2 INCH D X 18 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL APPROVAL
SLIP FITTER, 2-3/8 INCH OD MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, PULSE START, HPF, QUAD-TAP BALLAST TYPE
YES LAMP INCLUDED
ED28 METAL HALIDE LAMP TYPE
350 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
2 SQ FT EPA
REFLECTOR MATERIAL ANODIZED ALUMINUM
CURRENT RATING 3.6 AMPERE
INTENSITY 33000 LUMEN
RATED LIFE IN HOUR 20000
INCLUDES 120 V BUTTON PHOTOCELL
APPLICATION WET LOCATION
14-3/4 INCH W X 15-1/2 INCH D X 18 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL APPROVAL
SLIP FITTER, 2-3/8 INCH OD MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, PULSE START, HPF, QUAD-TAP BALLAST TYPE
YES LAMP INCLUDED
ED28 METAL HALIDE LAMP TYPE
350 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
2 SQ FT EPA
REFLECTOR MATERIAL ANODIZED ALUMINUM
CURRENT RATING 3.6 AMPERE
INTENSITY 33000 LUMEN
RATED LIFE IN HOUR 20000
INCLUDES 120 V BUTTON PHOTOCELL
APPLICATION WET LOCATION
14-3/4 INCH W X 15-1/2 INCH D X 18 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL APPROVAL
SLIP FITTER, 2-3/8 INCH OD MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, PULSE START, HPF, QUAD-TAP BALLAST TYPE