15 1/2 INCH W X 15 3/4 INCH D X 14 3/4 INCH H SIZE
CHIP AND FADE RESISTANT METALLIC ARCHITECTURAL WHITE POLYESTER POWDER COATED FINISH
UL (CANADA AND US) APPROVAL
WALL BRACKET MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE
YES LAMP INCLUDED
ED28 MOGUL BASE METAL HALIDE LAMP TYPE
320 W LAMP WATTAGE
PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
ADJUSTABLE, NARROW BEAM(POSITION 1), WIDE BEAM(POSITION 2) DISTRIBUTION/BEAM SPREAD
2 SQ FT EPA
FLEX FLOOD XL[T], RAB[R] BRAND
INITIAL LUMENS 30000
LAMP HOURS 20000
INPUT WATTAGE 365 W
INCLUDES BUTTON PHOTO CONTROL WIRED FOR 208 TO 277 V
FXL MODEL
RAB Lighting
Done
Datasheet
Description
15 1/2 INCH W X 15 3/4 INCH D X 14 3/4 INCH H SIZE
CHIP AND FADE RESISTANT METALLIC ARCHITECTURAL WHITE POLYESTER POWDER COATED FINISH
UL (CANADA AND US) APPROVAL
WALL BRACKET MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE
YES LAMP INCLUDED
ED28 MOGUL BASE METAL HALIDE LAMP TYPE
320 W LAMP WATTAGE
PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
ADJUSTABLE, NARROW BEAM(POSITION 1), WIDE BEAM(POSITION 2) DISTRIBUTION/BEAM SPREAD
2 SQ FT EPA
FLEX FLOOD XL[T], RAB[R] BRAND
INITIAL LUMENS 30000
LAMP HOURS 20000
INPUT WATTAGE 365 W
INCLUDES BUTTON PHOTO CONTROL WIRED FOR 208 TO 277 V
FXL MODEL
15 1/2 INCH W X 15 3/4 INCH D X 14 3/4 INCH H SIZE
CHIP AND FADE RESISTANT METALLIC ARCHITECTURAL WHITE POLYESTER POWDER COATED FINISH
UL (CANADA AND US) APPROVAL
WALL BRACKET MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE
YES LAMP INCLUDED
ED28 MOGUL BASE METAL HALIDE LAMP TYPE
320 W LAMP WATTAGE
PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
ADJUSTABLE, NARROW BEAM(POSITION 1), WIDE BEAM(POSITION 2) DISTRIBUTION/BEAM SPREAD
2 SQ FT EPA
FLEX FLOOD XL[T], RAB[R] BRAND
INITIAL LUMENS 30000
LAMP HOURS 20000
INPUT WATTAGE 365 W
INCLUDES BUTTON PHOTO CONTROL WIRED FOR 208 TO 277 V
FXL MODEL
15 1/2 INCH W X 15 3/4 INCH D X 14 3/4 INCH H SIZE
CHIP AND FADE RESISTANT METALLIC ARCHITECTURAL WHITE POLYESTER POWDER COATED FINISH
UL (CANADA AND US) APPROVAL
WALL BRACKET MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE