14 3/4 INCH W X 15 1/2 INCH D X 16 1/2 INCH H SIZE
CHIP AND FADE RESISTANT METALLIC ARCHITECTURAL BRONZE POLYESTER POWDER COATED FINISH
UL (CANADA AND US) APPROVAL
TRUNNION MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE
YES LAMP INCLUDED
ED28 MOGUL BASE METAL HALIDE LAMP TYPE
320 W LAMP WATTAGE
PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
ADJUSTABLE, NARROW BEAM(POSITION 1), WIDE BEAM(POSITION 2) DISTRIBUTION/BEAM SPREAD
2 SQ FT EPA
FLEX FLOOD XL[T], RAB[R] BRAND
INITIAL LUMENS 30000
LAMP HOURS 20000
INPUT WATTAGE 365 W
INCLUDES BUTTON PHOTO CONTROL WIRED FOR 120 V
FXL MODEL
RAB Lighting
Done
Datasheet
Description
14 3/4 INCH W X 15 1/2 INCH D X 16 1/2 INCH H SIZE
CHIP AND FADE RESISTANT METALLIC ARCHITECTURAL BRONZE POLYESTER POWDER COATED FINISH
UL (CANADA AND US) APPROVAL
TRUNNION MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE
YES LAMP INCLUDED
ED28 MOGUL BASE METAL HALIDE LAMP TYPE
320 W LAMP WATTAGE
PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
ADJUSTABLE, NARROW BEAM(POSITION 1), WIDE BEAM(POSITION 2) DISTRIBUTION/BEAM SPREAD
2 SQ FT EPA
FLEX FLOOD XL[T], RAB[R] BRAND
INITIAL LUMENS 30000
LAMP HOURS 20000
INPUT WATTAGE 365 W
INCLUDES BUTTON PHOTO CONTROL WIRED FOR 120 V
FXL MODEL
14 3/4 INCH W X 15 1/2 INCH D X 16 1/2 INCH H SIZE
CHIP AND FADE RESISTANT METALLIC ARCHITECTURAL BRONZE POLYESTER POWDER COATED FINISH
UL (CANADA AND US) APPROVAL
TRUNNION MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE
YES LAMP INCLUDED
ED28 MOGUL BASE METAL HALIDE LAMP TYPE
320 W LAMP WATTAGE
PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
ADJUSTABLE, NARROW BEAM(POSITION 1), WIDE BEAM(POSITION 2) DISTRIBUTION/BEAM SPREAD
2 SQ FT EPA
FLEX FLOOD XL[T], RAB[R] BRAND
INITIAL LUMENS 30000
LAMP HOURS 20000
INPUT WATTAGE 365 W
INCLUDES BUTTON PHOTO CONTROL WIRED FOR 120 V
FXL MODEL
14 3/4 INCH W X 15 1/2 INCH D X 16 1/2 INCH H SIZE