RAB Lighting Floodlight Fixture FXLED78T

Description
14 INCH WIDTH X 9 INCH DEPTH X 9 INCH HEIGHT SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL TRUNNION MOUNTING IP66 ENCLOSURE NO LAMP INCLUDED LED LAMP TYPE 78 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 VOLT LAMP/BALLAST VOLTAGE NEMA 6 X 5 DISTRIBUTION/BEAM SPREAD 2 SQUARE FOOT EPA ROHS COMPLIANT MERCURY-FREE COLOR TEMPERATURE 5100 KELVIN (COOL) COLOR RENDERING INDEX 67 INTENSITY 5927 LUMEN APPLICATION WET LOCATION FXLED MODEL
Datasheet
Description
14 INCH WIDTH X 9 INCH DEPTH X 9 INCH HEIGHT SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL TRUNNION MOUNTING IP66 ENCLOSURE NO LAMP INCLUDED LED LAMP TYPE 78 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 VOLT LAMP/BALLAST VOLTAGE NEMA 6 X 5 DISTRIBUTION/BEAM SPREAD 2 SQUARE FOOT EPA ROHS COMPLIANT MERCURY-FREE COLOR TEMPERATURE 5100 KELVIN (COOL) COLOR RENDERING INDEX 67 INTENSITY 5927 LUMEN APPLICATION WET LOCATION FXLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FXLED78T - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FXLED78T
Floodlight Fixture FXLED78T
14 INCH WIDTH X 9 INCH DEPTH X 9 INCH HEIGHT SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL TRUNNION MOUNTING IP66 ENCLOSURE NO LAMP INCLUDED LED LAMP TYPE 78 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 VOLT LAMP/BALLAST VOLTAGE NEMA 6 X 5 DISTRIBUTION/BEAM SPREAD 2 SQUARE FOOT EPA ROHS COMPLIANT MERCURY-FREE COLOR TEMPERATURE 5100 KELVIN (COOL) COLOR RENDERING INDEX 67 INTENSITY 5927 LUMEN APPLICATION WET LOCATION FXLED MODEL
  • 14 INCH WIDTH X 9 INCH DEPTH X 9 INCH HEIGHT SIZE
  • BRONZE FINISH
  • UL (CANADA AND US) APPROVAL
  • TRUNNION MOUNTING
  • IP66 ENCLOSURE
  • NO LAMP INCLUDED
  • LED LAMP TYPE
  • 78 WATT LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 100 TO 277 VOLT LAMP/BALLAST VOLTAGE
  • NEMA 6 X 5 DISTRIBUTION/BEAM SPREAD
  • 2 SQUARE FOOT EPA
  • ROHS COMPLIANT
  • MERCURY-FREE
  • COLOR TEMPERATURE 5100 KELVIN (COOL)
  • COLOR RENDERING INDEX 67
  • INTENSITY 5927 LUMEN
  • APPLICATION WET LOCATION
  • FXLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FXLED78T
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details