RAB Lighting Floodlight Fixture FXLED78SF

Description
14 INCH W X 9 INCH D X 9 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL SLIPFITTER, 2-3/8 INCH OD PIPE MOUNTING IP66 ENCLOSURE LED LAMP TYPE (6) 13 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 6 X 5 DISTRIBUTION/BEAM SPREAD 2 SQ FT EPA LFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 7597 LUMEN COLOR RENDERING INDEX 67 COLOR TEMPERATURE IN KELVIN 5100 (COOL) DRIVER INPUT WATTAGE 79 W REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE FXLED MODEL
Datasheet
Description
14 INCH W X 9 INCH D X 9 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL SLIPFITTER, 2-3/8 INCH OD PIPE MOUNTING IP66 ENCLOSURE LED LAMP TYPE (6) 13 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 6 X 5 DISTRIBUTION/BEAM SPREAD 2 SQ FT EPA LFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 7597 LUMEN COLOR RENDERING INDEX 67 COLOR TEMPERATURE IN KELVIN 5100 (COOL) DRIVER INPUT WATTAGE 79 W REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE FXLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FXLED78SF - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FXLED78SF
Floodlight Fixture FXLED78SF
14 INCH W X 9 INCH D X 9 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL SLIPFITTER, 2-3/8 INCH OD PIPE MOUNTING IP66 ENCLOSURE LED LAMP TYPE (6) 13 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 6 X 5 DISTRIBUTION/BEAM SPREAD 2 SQ FT EPA LFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 7597 LUMEN COLOR RENDERING INDEX 67 COLOR TEMPERATURE IN KELVIN 5100 (COOL) DRIVER INPUT WATTAGE 79 W REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE FXLED MODEL
  • 14 INCH W X 9 INCH D X 9 INCH H SIZE
  • CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • SLIPFITTER, 2-3/8 INCH OD PIPE MOUNTING
  • IP66 ENCLOSURE
  • LED LAMP TYPE
  • (6) 13 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • NEMA 6 X 5 DISTRIBUTION/BEAM SPREAD
  • 2 SQ FT EPA
  • LFLOOD[R] BRAND
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 7597 LUMEN
  • COLOR RENDERING INDEX 67
  • COLOR TEMPERATURE IN KELVIN 5100 (COOL)
  • DRIVER INPUT WATTAGE 79 W
  • REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE
  • FXLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FXLED78SF
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details