RAB Lighting Floodlight Fixture FXLED150TY

Description
14 INCH W X 9 INCH D X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL TRUNNION MOUNTING IP66 ENCLOSURE LED LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 6 X 6 DISTRIBUTION/BEAM SPREAD 2 SQ FT EPA ROHS COMPLIANT REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE CURRENT RATING 1.31/0.8/0.69/0.6 AMPERE INTENSITY 11774 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K (WARM) RATED LIFE IN HOUR 100000 APPLICATION BUILDING FACADE L
Datasheet
Description
14 INCH W X 9 INCH D X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL TRUNNION MOUNTING IP66 ENCLOSURE LED LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 6 X 6 DISTRIBUTION/BEAM SPREAD 2 SQ FT EPA ROHS COMPLIANT REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE CURRENT RATING 1.31/0.8/0.69/0.6 AMPERE INTENSITY 11774 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K (WARM) RATED LIFE IN HOUR 100000 APPLICATION BUILDING FACADE L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FXLED150TY - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FXLED150TY
Floodlight Fixture FXLED150TY
14 INCH W X 9 INCH D X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL TRUNNION MOUNTING IP66 ENCLOSURE LED LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 6 X 6 DISTRIBUTION/BEAM SPREAD 2 SQ FT EPA ROHS COMPLIANT REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE CURRENT RATING 1.31/0.8/0.69/0.6 AMPERE INTENSITY 11774 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K (WARM) RATED LIFE IN HOUR 100000 APPLICATION BUILDING FACADE L
  • 14 INCH W X 9 INCH D X 9 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • TRUNNION MOUNTING
  • IP66 ENCLOSURE
  • LED LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • NEMA 6 X 6 DISTRIBUTION/BEAM SPREAD
  • 2 SQ FT EPA
  • ROHS COMPLIANT
  • REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE
  • CURRENT RATING 1.31/0.8/0.69/0.6 AMPERE
  • INTENSITY 11774 LUMEN
  • COLOR RENDERING INDEX 80
  • COLOR TEMPERATURE 3000 K (WARM)
  • RATED LIFE IN HOUR 100000
  • APPLICATION BUILDING FACADE L
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FXLED150TY
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details