RAB Lighting Floodlight Fixture FXLED150T/480

Description
14 INCH W X 9 INCH D X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL TRUNNION MOUNTING IP66 ENCLOSURE LED LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE NEMA 6 X 6 DISTRIBUTION/BEAM SPREAD 2 SQ FT EPA ROHS COMPLIANT INTENSITY 14073 LUMEN REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE COLOR RENDERING INDEX 67 COLOR TEMPERATURE 5000 K (COOL) RATED LIFE IN HOUR 100000 APPLICATION BUILDING FACADE LIGHTING, SIGN LIGHTING, LED LANDSCAPE LIG
Datasheet
Description
14 INCH W X 9 INCH D X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL TRUNNION MOUNTING IP66 ENCLOSURE LED LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE NEMA 6 X 6 DISTRIBUTION/BEAM SPREAD 2 SQ FT EPA ROHS COMPLIANT INTENSITY 14073 LUMEN REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE COLOR RENDERING INDEX 67 COLOR TEMPERATURE 5000 K (COOL) RATED LIFE IN HOUR 100000 APPLICATION BUILDING FACADE LIGHTING, SIGN LIGHTING, LED LANDSCAPE LIG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FXLED150T/480 - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FXLED150T/480
Floodlight Fixture FXLED150T/480
14 INCH W X 9 INCH D X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL TRUNNION MOUNTING IP66 ENCLOSURE LED LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE NEMA 6 X 6 DISTRIBUTION/BEAM SPREAD 2 SQ FT EPA ROHS COMPLIANT INTENSITY 14073 LUMEN REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE COLOR RENDERING INDEX 67 COLOR TEMPERATURE 5000 K (COOL) RATED LIFE IN HOUR 100000 APPLICATION BUILDING FACADE LIGHTING, SIGN LIGHTING, LED LANDSCAPE LIG
  • 14 INCH W X 9 INCH D X 9 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • TRUNNION MOUNTING
  • IP66 ENCLOSURE
  • LED LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 480 V LAMP/BALLAST VOLTAGE
  • NEMA 6 X 6 DISTRIBUTION/BEAM SPREAD
  • 2 SQ FT EPA
  • ROHS COMPLIANT
  • INTENSITY 14073 LUMEN
  • REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE
  • COLOR RENDERING INDEX 67
  • COLOR TEMPERATURE 5000 K (COOL)
  • RATED LIFE IN HOUR 100000
  • APPLICATION BUILDING FACADE LIGHTING, SIGN LIGHTING, LED LANDSCAPE LIG
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FXLED150T/480
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details