RAB Lighting Floodlight Fixture FXLED105TW

Description
14 INCH W X 9 INCH D X 9 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL TRUNNION, STAINLESS STEEL HARDWARE MOUNTING IP66 ENCLOSURE LED LAMP TYPE 105 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 6 X 6 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD 2 SQ FT EPA ROHS COMPLIANT DRIVER INPUT POWER 107 W LAMP INTENSITY 10908 LUMEN COLOR RENDERING INDEX 65 COLOR TEMPERATURE 5000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SPECULAR VACUUM-METALIZED POLYCARBONATE AMBIENT T
Datasheet
Description
14 INCH W X 9 INCH D X 9 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL TRUNNION, STAINLESS STEEL HARDWARE MOUNTING IP66 ENCLOSURE LED LAMP TYPE 105 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 6 X 6 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD 2 SQ FT EPA ROHS COMPLIANT DRIVER INPUT POWER 107 W LAMP INTENSITY 10908 LUMEN COLOR RENDERING INDEX 65 COLOR TEMPERATURE 5000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SPECULAR VACUUM-METALIZED POLYCARBONATE AMBIENT T
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FXLED105TW - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FXLED105TW
Floodlight Fixture FXLED105TW
14 INCH W X 9 INCH D X 9 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL TRUNNION, STAINLESS STEEL HARDWARE MOUNTING IP66 ENCLOSURE LED LAMP TYPE 105 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 6 X 6 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD 2 SQ FT EPA ROHS COMPLIANT DRIVER INPUT POWER 107 W LAMP INTENSITY 10908 LUMEN COLOR RENDERING INDEX 65 COLOR TEMPERATURE 5000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SPECULAR VACUUM-METALIZED POLYCARBONATE AMBIENT T
  • 14 INCH W X 9 INCH D X 9 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • TRUNNION, STAINLESS STEEL HARDWARE MOUNTING
  • IP66 ENCLOSURE
  • LED LAMP TYPE
  • 105 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • NEMA 6 X 6 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD
  • 2 SQ FT EPA
  • ROHS COMPLIANT
  • DRIVER INPUT POWER 107 W
  • LAMP INTENSITY 10908 LUMEN
  • COLOR RENDERING INDEX 65
  • COLOR TEMPERATURE 5000 K
  • LAMP LIFE 100000 HR
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • REFLECTOR MATERIAL SPECULAR VACUUM-METALIZED POLYCARBONATE
  • AMBIENT T
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FXLED105TW
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details