9-3/4 INCH W X 13 INCH D X 10-1/2 INCH H SIZE
CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
UL, UL (CANADA AND US) APPROVAL
WALL BRACKET MOUNTING
HX-HPF, QUAD TAP, PULSE START BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
70 W LAMP WATTAGE
PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
ADJUSTABLE, NARROW BEAM (POSITION 1), WIDE BEAM (POSITION 2), 90 DEGREE HORIZONTAL/VERTICAL LAMP DISTRIBUTION/BEAM SPREAD
1.1 SQ FT EPA
FLEXFLOOD[R] BRAND
APPLICATION WET LOCATION
INITIAL INTENSITY 5600 LUMEN
BALLAST INPUT WATTAGE 91 W
LENS MATERIAL 3/16 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS
REFLECTOR MATERIAL ANODIZED ALUMINUM
FX MODEL
RAB Lighting
Done
Datasheet
Description
9-3/4 INCH W X 13 INCH D X 10-1/2 INCH H SIZE
CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
UL, UL (CANADA AND US) APPROVAL
WALL BRACKET MOUNTING
HX-HPF, QUAD TAP, PULSE START BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
70 W LAMP WATTAGE
PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
ADJUSTABLE, NARROW BEAM (POSITION 1), WIDE BEAM (POSITION 2), 90 DEGREE HORIZONTAL/VERTICAL LAMP DISTRIBUTION/BEAM SPREAD
1.1 SQ FT EPA
FLEXFLOOD[R] BRAND
APPLICATION WET LOCATION
INITIAL INTENSITY 5600 LUMEN
BALLAST INPUT WATTAGE 91 W
LENS MATERIAL 3/16 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS
REFLECTOR MATERIAL ANODIZED ALUMINUM
FX MODEL
9-3/4 INCH W X 13 INCH D X 10-1/2 INCH H SIZE
CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
UL, UL (CANADA AND US) APPROVAL
WALL BRACKET MOUNTING
HX-HPF, QUAD TAP, PULSE START BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
70 W LAMP WATTAGE
PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
ADJUSTABLE, NARROW BEAM (POSITION 1), WIDE BEAM (POSITION 2), 90 DEGREE HORIZONTAL/VERTICAL LAMP DISTRIBUTION/BEAM SPREAD
1.1 SQ FT EPA
FLEXFLOOD[R] BRAND
APPLICATION WET LOCATION
INITIAL INTENSITY 5600 LUMEN
BALLAST INPUT WATTAGE 91 W
LENS MATERIAL 3/16 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS
REFLECTOR MATERIAL ANODIZED ALUMINUM
FX MODEL
9-3/4 INCH W X 13 INCH D X 10-1/2 INCH H SIZE
CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH